Electro-voice QRx 115/75 Two-Way Loudspeaker QRx-115/75-BLK

Description
The QRx 115/75 is a 15", two-way, full-range loudspeaker system with 400-watt continuous power handling (1600-watt peak). An asymmetrical horn with 15 degree downward bias minimizes the need for pullback. Chassis Size: 381 mm (15") Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Speaker Type: Wedges Frequency Response (-3 dB): 60 - 15000 Hz Frequency Response (-10 dB): 45 - 16000 Hz Internal Crossover Yes Sensitivity 1 W/1 m: 98 dB Max. SPL/1m (calc): 130 dB Coverage (Nominal -6 dB) H: 75 ° Coverage (Nominal -6 dB) V: 50 ° Rotatable Horn :Yes System Power Handling: 400 Watts LF Transducer: DL15ST Low Frequency Power Handling: 400 Watts High Frequency Power Handling: 75 Watts LF Nominal Impedance: 8 HF Transducer: DH-7 HF Nominal Impedance: 8 Nominal Impedance (Passive): 8 Flying: Yes Outdoor: No Height: 759 mm (29.88") Width: 450 mm (17.72") Depth: 407 mm (16.02") Weight Net: 32 kg (70.55 lbs)
Datasheet
Description
The QRx 115/75 is a 15", two-way, full-range loudspeaker system with 400-watt continuous power handling (1600-watt peak). An asymmetrical horn with 15 degree downward bias minimizes the need for pullback. Chassis Size: 381 mm (15") Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Speaker Type: Wedges Frequency Response (-3 dB): 60 - 15000 Hz Frequency Response (-10 dB): 45 - 16000 Hz Internal Crossover Yes Sensitivity 1 W/1 m: 98 dB Max. SPL/1m (calc): 130 dB Coverage (Nominal -6 dB) H: 75 ° Coverage (Nominal -6 dB) V: 50 ° Rotatable Horn :Yes System Power Handling: 400 Watts LF Transducer: DL15ST Low Frequency Power Handling: 400 Watts High Frequency Power Handling: 75 Watts LF Nominal Impedance: 8 HF Transducer: DH-7 HF Nominal Impedance: 8 Nominal Impedance (Passive): 8 Flying: Yes Outdoor: No Height: 759 mm (29.88") Width: 450 mm (17.72") Depth: 407 mm (16.02") Weight Net: 32 kg (70.55 lbs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QRx 115/75 Two-Way Loudspeaker - 34722 - TMP Pro Distribution
Berlin, CT, USA
QRx 115/75 Two-Way Loudspeaker
34722
QRx 115/75 Two-Way Loudspeaker 34722
The QRx 115/75 is a 15", two-way, full-range loudspeaker system with 400-watt continuous power handling (1600-watt peak). An asymmetrical horn with 15 degree downward bias minimizes the need for pullback. Chassis Size: 381 mm (15") Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Speaker Type: Wedges Frequency Response (-3 dB): 60 - 15000 Hz Frequency Response (-10 dB): 45 - 16000 Hz Internal Crossover Yes Sensitivity 1 W/1 m: 98 dB Max. SPL/1m (calc): 130 dB Coverage (Nominal -6 dB) H: 75 ° Coverage (Nominal -6 dB) V: 50 ° Rotatable Horn :Yes System Power Handling: 400 Watts LF Transducer: DL15ST Low Frequency Power Handling: 400 Watts High Frequency Power Handling: 75 Watts LF Nominal Impedance: 8 HF Transducer: DH-7 HF Nominal Impedance: 8 Nominal Impedance (Passive): 8 Flying: Yes Outdoor: No Height: 759 mm (29.88") Width: 450 mm (17.72") Depth: 407 mm (16.02") Weight Net: 32 kg (70.55 lbs)

The QRx 115/75 is a 15", two-way, full-range loudspeaker system with 400-watt continuous power handling (1600-watt peak). An asymmetrical horn with 15 degree downward bias minimizes the need for pullback.
Chassis Size: 381 mm (15")
Color: Black
Input Connections: Parallel Neutrik® NL4
Speaker Type: Fullrange
Speaker Type: Mid-High
Speaker Type: Two-Way
Speaker Type: Wedges
Frequency Response (-3 dB): 60 - 15000 Hz
Frequency Response (-10 dB): 45 - 16000 Hz
Internal Crossover Yes
Sensitivity 1 W/1 m: 98 dB
Max. SPL/1m (calc): 130 dB
Coverage (Nominal -6 dB) H: 75 °
Coverage (Nominal -6 dB) V: 50 °
Rotatable Horn :Yes
System Power Handling: 400 Watts
LF Transducer: DL15ST
Low Frequency Power Handling: 400 Watts
High Frequency Power Handling: 75 Watts
LF Nominal Impedance: 8
HF Transducer: DH-7
HF Nominal Impedance: 8
Nominal Impedance (Passive): 8
Flying: Yes
Outdoor: No
Height: 759 mm (29.88")
Width: 450 mm (17.72")
Depth: 407 mm (16.02")
Weight Net: 32 kg (70.55 lbs)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 34722
Product Name QRx 115/75 Two-Way Loudspeaker
SPL 130 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 3643212 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Size 7.09 inch (180 mm)
View Details
Low Impedance Loudspeaker - CM608D - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details
 - PROGRAMME 60T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 118 dB
Frequency Response 35 to 20000 Hz
View Details