TMP Pro Distribution 10oz Dual Cone Speaker with 5 Watt Transformer 36180

Description
The speaker used in the SD72 is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. Similarity in sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72. Model SD72 is a dual cone, 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model SD72 operates within a frequency response range of 45Hz to 19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts. The unit mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. Depth: 2 7/8" (7.3025 cm) Diameter: 8 1/8" (20.6375 cm) Shipping Weight: 3.00 lbs (1.36 kgs) Frequency Response: 55Hz-8kHz (±5dB) Power Taps: 70.7V Speaker Type: Treated Paper Dispersion: 105° (2kHz Octave Band, -6dB Points) Sensitivity: 97dB Average UL Listed/Standard: 1480, 2043
Datasheet
Description
The speaker used in the SD72 is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. Similarity in sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72. Model SD72 is a dual cone, 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model SD72 operates within a frequency response range of 45Hz to 19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts. The unit mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. Depth: 2 7/8" (7.3025 cm) Diameter: 8 1/8" (20.6375 cm) Shipping Weight: 3.00 lbs (1.36 kgs) Frequency Response: 55Hz-8kHz (±5dB) Power Taps: 70.7V Speaker Type: Treated Paper Dispersion: 105° (2kHz Octave Band, -6dB Points) Sensitivity: 97dB Average UL Listed/Standard: 1480, 2043
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10oz Dual Cone Speaker with 5 Watt Transformer - 36180 - TMP Pro Distribution
Berlin, CT, USA
10oz Dual Cone Speaker with 5 Watt Transformer
36180
10oz Dual Cone Speaker with 5 Watt Transformer 36180
The speaker used in the SD72 is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. Similarity in sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72. Model SD72 is a dual cone, 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model SD72 operates within a frequency response range of 45Hz to 19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts. The unit mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. Depth: 2 7/8" (7.3025 cm) Diameter: 8 1/8" (20.6375 cm) Shipping Weight: 3.00 lbs (1.36 kgs) Frequency Response: 55Hz-8kHz (±5dB) Power Taps: 70.7V Speaker Type: Treated Paper Dispersion: 105° (2kHz Octave Band, -6dB Points) Sensitivity: 97dB Average UL Listed/Standard: 1480, 2043

The speaker used in the SD72 is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. Similarity in sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72.
Model SD72 is a dual cone, 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation.
Model SD72 operates within a frequency response range of 45Hz to 19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts.
The unit mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements.
Depth: 2 7/8" (7.3025 cm)
Diameter: 8 1/8" (20.6375 cm)
Shipping Weight: 3.00 lbs (1.36 kgs)
Frequency Response: 55Hz-8kHz (±5dB)
Power Taps: 70.7V
Speaker Type: Treated Paper
Dispersion: 105° (2kHz Octave Band, -6dB Points)
Sensitivity: 97dB Average
UL Listed/Standard: 1480, 2043

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 36180
Product Name 10oz Dual Cone Speaker with 5 Watt Transformer
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Nominal Power 0.7000 watts
Maximum Power 0.7000 watts
Sensitivity 77 dB
View Details