TMP Pro Distribution Opera Digital Series 10" Active Speaker 79826

Description
dBTechnologies has raised the industry bar for 10"/1" systems in the 200-watt/ RMS class. The new OPERA 210 D delivers performance to rival comparable 12" enclosures. Best of all, it does this with a far more compact housing and exceptionally true impulse response. Courtesy of its compact dimensions and clean frequency response, the OPERA 210 D is also an excellent and cost-efficient choice of floor monitor. Speaker Type: 2-Way Active Speaker Frequency Response [-10dB]: 62 - 20.000 Hz Frequency Response [+/- 3dB]: 71 - 19.000 Hz Max SPL: 122 dB HF: 1 " Type HF: Compression driver Directivity: 80/65 x 60 ° Horn: Asymmetrical CD Horn LF: 10 " Voice Coil LF: 1.5 " HF Amp: 50 W/RMS LF Amp: 150 W/RMS Signal Input: 1x XLR, 1x 6.3mm phone jack Microphone Input: Yes Weight: 9.8 kg (21.61 lbs)
Description
dBTechnologies has raised the industry bar for 10"/1" systems in the 200-watt/ RMS class. The new OPERA 210 D delivers performance to rival comparable 12" enclosures. Best of all, it does this with a far more compact housing and exceptionally true impulse response. Courtesy of its compact dimensions and clean frequency response, the OPERA 210 D is also an excellent and cost-efficient choice of floor monitor. Speaker Type: 2-Way Active Speaker Frequency Response [-10dB]: 62 - 20.000 Hz Frequency Response [+/- 3dB]: 71 - 19.000 Hz Max SPL: 122 dB HF: 1 " Type HF: Compression driver Directivity: 80/65 x 60 ° Horn: Asymmetrical CD Horn LF: 10 " Voice Coil LF: 1.5 " HF Amp: 50 W/RMS LF Amp: 150 W/RMS Signal Input: 1x XLR, 1x 6.3mm phone jack Microphone Input: Yes Weight: 9.8 kg (21.61 lbs)

Suppliers

Company
Product
Description
Supplier Links
Opera Digital Series 10
Berlin, CT, USA
Opera Digital Series 10" Active Speaker
79826
Opera Digital Series 10" Active Speaker 79826
dBTechnologies has raised the industry bar for 10"/1" systems in the 200-watt/ RMS class. The new OPERA 210 D delivers performance to rival comparable 12" enclosures. Best of all, it does this with a far more compact housing and exceptionally true impulse response. Courtesy of its compact dimensions and clean frequency response, the OPERA 210 D is also an excellent and cost-efficient choice of floor monitor. Speaker Type: 2-Way Active Speaker Frequency Response [-10dB]: 62 - 20.000 Hz Frequency Response [+/- 3dB]: 71 - 19.000 Hz Max SPL: 122 dB HF: 1 " Type HF: Compression driver Directivity: 80/65 x 60 ° Horn: Asymmetrical CD Horn LF: 10 " Voice Coil LF: 1.5 " HF Amp: 50 W/RMS LF Amp: 150 W/RMS Signal Input: 1x XLR, 1x 6.3mm phone jack Microphone Input: Yes Weight: 9.8 kg (21.61 lbs)

dBTechnologies has raised the industry bar for 10"/1" systems in the 200-watt/ RMS class. The new OPERA 210 D delivers performance to rival comparable 12" enclosures. Best of all, it does this with a far more compact housing and exceptionally true impulse response. Courtesy of its compact dimensions and clean frequency response, the OPERA 210 D is also an excellent and cost-efficient choice of floor monitor.
Speaker Type: 2-Way Active Speaker
Frequency Response [-10dB]: 62 - 20.000 Hz
Frequency Response [+/- 3dB]: 71 - 19.000 Hz
Max SPL: 122 dB
HF: 1 "
Type HF: Compression driver
Directivity: 80/65 x 60 °
Horn: Asymmetrical CD Horn
LF: 10 "
Voice Coil LF: 1.5 "
HF Amp: 50 W/RMS
LF Amp: 150 W/RMS
Signal Input: 1x XLR, 1x 6.3mm phone jack
Microphone Input: Yes
Weight: 9.8 kg (21.61 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79826
Product Name Opera Digital Series 10" Active Speaker
SPL 122 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7191970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - PSR-57N08A01-AQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 92 dB
Nominal Power 0.5000 watts
Maximum Power 1 watts
View Details
2 suppliers
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details