Electro-voice 12" Coaxial Ceiling Speaker 920-8B

Description
The 920-8B loudspeaker system is a two-way loudspeaker with a 12" (30.5 cm), low-frequency cone and coaxially mounted, high-temperature voice-coil assembly with a wide-dispersion dome radiator tweeter. Chassis Size: 304.8 mm (12") Input Connections: Screw Terminal Frequency Response (-10 dB): 50 - 20000 Hz Sensitivity: 1 W/1 m 100 dB System Power Handling: 200 Watts Nominal Impedance (Passive): 8
Datasheet
Description
The 920-8B loudspeaker system is a two-way loudspeaker with a 12" (30.5 cm), low-frequency cone and coaxially mounted, high-temperature voice-coil assembly with a wide-dispersion dome radiator tweeter. Chassis Size: 304.8 mm (12") Input Connections: Screw Terminal Frequency Response (-10 dB): 50 - 20000 Hz Sensitivity: 1 W/1 m 100 dB System Power Handling: 200 Watts Nominal Impedance (Passive): 8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Berlin, CT, USA
12" Coaxial Ceiling Speaker
9814
12" Coaxial Ceiling Speaker 9814
The 920-8B loudspeaker system is a two-way loudspeaker with a 12" (30.5 cm), low-frequency cone and coaxially mounted, high-temperature voice-coil assembly with a wide-dispersion dome radiator tweeter. Chassis Size: 304.8 mm (12") Input Connections: Screw Terminal Frequency Response (-10 dB): 50 - 20000 Hz Sensitivity: 1 W/1 m 100 dB System Power Handling: 200 Watts Nominal Impedance (Passive): 8

The 920-8B loudspeaker system is a two-way loudspeaker with a 12" (30.5 cm), low-frequency cone and coaxially mounted, high-temperature voice-coil assembly with a wide-dispersion dome radiator tweeter.
Chassis Size: 304.8 mm (12")
Input Connections: Screw Terminal
Frequency Response (-10 dB): 50 - 20000 Hz
Sensitivity: 1 W/1 m 100 dB
System Power Handling: 200 Watts
Nominal Impedance (Passive): 8

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 9814
Product Name 12" Coaxial Ceiling Speaker
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 3643212 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Size 7.09 inch (180 mm)
View Details
DX tweeter, 3/4
Specs
Nominal Power 80 watts
Sensitivity 90.1 dB
Resonance Frequency 1050 Hz
View Details