Tannoy Dual 4" In-Stair / Stage Front Speaker System iS52

Description
Engineered for highly intelligible music or speech reproduction in houses of worship, theatres, auditoriums, performance venues and a host of other applications, the slim enclosure design uses two 100mm (4.00") low frequency and two 25mm (1.00") high frequency drivers mounted behind a kick-proof grille. Primarily designed to fit neatly into stair risers or stage fronts between standard 16" studs, the iS52 In Stair loudspeaker is in fact suited to a vast array of sound reinforcement applications. As a full bandwidth loudspeaker they will deliver a high quality sonic performance, with a smooth and controlled response, for an exceptionally even coverage pattern and optimum forward gain. Coupled with the enhanced efficiency and extended response from the twin 25mm (1.00") titanium dome, neodymium magnet system high frequency units, the two 100mm (4.00") mid bass drivers provide high mid-bass output from what is in fact a very small enclosure. The robustly constructed, black painted plywood enclosure has a removable kick-proof grille of black powder coated, perforated steel. Both the grille and the enclosure are paintable to suit the install decor. Frequency Response: (-3dB): 90Hz - 25kHz Frequency Range (-10dB): 67Hz - 30kHz System Sensitivity (1W @1m): 88dB (1W = 2.45V for 6 Ohms) Nominal Coverage Angle: Horizontal: 120 degrees, Vertical: 90 degrees Rated Maximum SPL: Average 109dB, Peak 115 dB Power Handling: Average 120W, Programme 240W, Peak 480W Nominal Impedance: 6 Ohms Connectors: 2 x speakon NL4MP in/out and Terminal strip connectors
Description
Engineered for highly intelligible music or speech reproduction in houses of worship, theatres, auditoriums, performance venues and a host of other applications, the slim enclosure design uses two 100mm (4.00") low frequency and two 25mm (1.00") high frequency drivers mounted behind a kick-proof grille. Primarily designed to fit neatly into stair risers or stage fronts between standard 16" studs, the iS52 In Stair loudspeaker is in fact suited to a vast array of sound reinforcement applications. As a full bandwidth loudspeaker they will deliver a high quality sonic performance, with a smooth and controlled response, for an exceptionally even coverage pattern and optimum forward gain. Coupled with the enhanced efficiency and extended response from the twin 25mm (1.00") titanium dome, neodymium magnet system high frequency units, the two 100mm (4.00") mid bass drivers provide high mid-bass output from what is in fact a very small enclosure. The robustly constructed, black painted plywood enclosure has a removable kick-proof grille of black powder coated, perforated steel. Both the grille and the enclosure are paintable to suit the install decor. Frequency Response: (-3dB): 90Hz - 25kHz Frequency Range (-10dB): 67Hz - 30kHz System Sensitivity (1W @1m): 88dB (1W = 2.45V for 6 Ohms) Nominal Coverage Angle: Horizontal: 120 degrees, Vertical: 90 degrees Rated Maximum SPL: Average 109dB, Peak 115 dB Power Handling: Average 120W, Programme 240W, Peak 480W Nominal Impedance: 6 Ohms Connectors: 2 x speakon NL4MP in/out and Terminal strip connectors

Suppliers

Company
Product
Description
Supplier Links
Dual 4
Berlin, CT, USA
Dual 4" In-Stair / Stage Front Speaker System
79811
Dual 4" In-Stair / Stage Front Speaker System 79811
Engineered for highly intelligible music or speech reproduction in houses of worship, theatres, auditoriums, performance venues and a host of other applications, the slim enclosure design uses two 100mm (4.00") low frequency and two 25mm (1.00") high frequency drivers mounted behind a kick-proof grille. Primarily designed to fit neatly into stair risers or stage fronts between standard 16" studs, the iS52 In Stair loudspeaker is in fact suited to a vast array of sound reinforcement applications. As a full bandwidth loudspeaker they will deliver a high quality sonic performance, with a smooth and controlled response, for an exceptionally even coverage pattern and optimum forward gain. Coupled with the enhanced efficiency and extended response from the twin 25mm (1.00") titanium dome, neodymium magnet system high frequency units, the two 100mm (4.00") mid bass drivers provide high mid-bass output from what is in fact a very small enclosure. The robustly constructed, black painted plywood enclosure has a removable kick-proof grille of black powder coated, perforated steel. Both the grille and the enclosure are paintable to suit the install decor. Frequency Response: (-3dB): 90Hz - 25kHz Frequency Range (-10dB): 67Hz - 30kHz System Sensitivity (1W @1m): 88dB (1W = 2.45V for 6 Ohms) Nominal Coverage Angle: Horizontal: 120 degrees, Vertical: 90 degrees Rated Maximum SPL: Average 109dB, Peak 115 dB Power Handling: Average 120W, Programme 240W, Peak 480W Nominal Impedance: 6 Ohms Connectors: 2 x speakon NL4MP in/out and Terminal strip connectors

Engineered for highly intelligible music or speech reproduction in houses of worship, theatres, auditoriums, performance venues and a host of other applications, the slim enclosure design uses two 100mm (4.00") low frequency and two 25mm (1.00") high frequency drivers mounted behind a kick-proof grille.
Primarily designed to fit neatly into stair risers or stage fronts between standard 16" studs, the iS52 In Stair loudspeaker is in fact suited to a vast array of sound reinforcement applications. As a full bandwidth loudspeaker they will deliver a high quality sonic performance, with a smooth and controlled response, for an exceptionally even coverage pattern and optimum forward gain.
Coupled with the enhanced efficiency and extended response from the twin 25mm (1.00") titanium dome, neodymium magnet system high frequency units, the two 100mm (4.00") mid bass drivers provide high mid-bass output from what is in fact a very small enclosure.
The robustly constructed, black painted plywood enclosure has a removable kick-proof grille of black powder coated, perforated steel. Both the grille and the enclosure are paintable to suit the install decor.
Frequency Response: (-3dB): 90Hz - 25kHz
Frequency Range (-10dB): 67Hz - 30kHz
System Sensitivity (1W @1m): 88dB (1W = 2.45V for 6 Ohms)
Nominal Coverage Angle: Horizontal: 120 degrees, Vertical: 90 degrees
Rated Maximum SPL: Average 109dB, Peak 115 dB
Power Handling: Average 120W, Programme 240W, Peak 480W
Nominal Impedance: 6 Ohms
Connectors: 2 x speakon NL4MP in/out and Terminal strip connectors

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79811
Product Name Dual 4" In-Stair / Stage Front Speaker System
Size 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102762 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 3 watts
Impedance 4 ohms
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Speakers - PSR37N45SK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 92 dB
Nominal Power 0.2000 watts
Maximum Power 0.4000 watts
View Details
4 suppliers
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details