Electro-voice 8" Standard Two-Way Ceiling Speaker with 4W Transformer and Baffle 309-4TWB

Description
The EV 309 series loudspeaker systems are two-way loudspeakers with 8", low-frequency cones and high-temperature, coaxially mounted voice-coil assemblies with wide-dispersion cone tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 4-watt 25/70.7/100-volt transformer: (4-, 2-, 1- and 0.5-watt taps)
Datasheet
Description
The EV 309 series loudspeaker systems are two-way loudspeakers with 8", low-frequency cones and high-temperature, coaxially mounted voice-coil assemblies with wide-dispersion cone tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 4-watt 25/70.7/100-volt transformer: (4-, 2-, 1- and 0.5-watt taps)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Standard Two-Way Ceiling Speaker with 4W Transformer and Baffle
29066
8" Standard Two-Way Ceiling Speaker with 4W Transformer and Baffle 29066
The EV 309 series loudspeaker systems are two-way loudspeakers with 8", low-frequency cones and high-temperature, coaxially mounted voice-coil assemblies with wide-dispersion cone tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 4-watt 25/70.7/100-volt transformer: (4-, 2-, 1- and 0.5-watt taps)

The EV 309 series loudspeaker systems are two-way loudspeakers with 8", low-frequency cones and high-temperature, coaxially mounted voice-coil assemblies with wide-dispersion cone tweeters.
Chassis Size 203.2 mm (8")
Speaker Type Ceiling Speakers
4-watt 25/70.7/100-volt transformer: (4-, 2-, 1- and 0.5-watt taps)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 29066
Product Name 8" Standard Two-Way Ceiling Speaker with 4W Transformer and Baffle
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526850 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 110 dB
Impedance 20 ohms
Frequency Response 5500 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details