TMP Pro Distribution Club V Series 15" 2-Way Speaker 36283

Description
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 2-way full-range speaker Frequency response: -10dB 55Hz-16kHz Nominal coverage: H 90 V 40 Components: LF 15" cone HF Horn 2" voice coil driver Power rating: NOISE 250W (EIA) PGM 500W PEAK 1000W Nominal impedance: 8ohms SPL Sensitivity (1W; 1m on axis): 99dB SPL SPL: Continuous (Calculated) 123dB SPL Peak (Calculated) 129dB SPL I/O connectors: 2x Phone, 2x speakON Shape: 30 degrees trapezoidal Finish: Sprayed finish Handle: 2 Pole socket: 1x 35mm (1-3/8in) Dimensions: W 485mm; 19-1/8in H 715mm; 28-1/8in D 373mm; 14-5/8in Net weight 30.3kg; 66.8lbs
Datasheet
Description
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 2-way full-range speaker Frequency response: -10dB 55Hz-16kHz Nominal coverage: H 90 V 40 Components: LF 15" cone HF Horn 2" voice coil driver Power rating: NOISE 250W (EIA) PGM 500W PEAK 1000W Nominal impedance: 8ohms SPL Sensitivity (1W; 1m on axis): 99dB SPL SPL: Continuous (Calculated) 123dB SPL Peak (Calculated) 129dB SPL I/O connectors: 2x Phone, 2x speakON Shape: 30 degrees trapezoidal Finish: Sprayed finish Handle: 2 Pole socket: 1x 35mm (1-3/8in) Dimensions: W 485mm; 19-1/8in H 715mm; 28-1/8in D 373mm; 14-5/8in Net weight 30.3kg; 66.8lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Club V Series 15
Berlin, CT, USA
Club V Series 15" 2-Way Speaker
36283
Club V Series 15" 2-Way Speaker 36283
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 2-way full-range speaker Frequency response: -10dB 55Hz-16kHz Nominal coverage: H 90 V 40 Components: LF 15" cone HF Horn 2" voice coil driver Power rating: NOISE 250W (EIA) PGM 500W PEAK 1000W Nominal impedance: 8ohms SPL Sensitivity (1W; 1m on axis): 99dB SPL SPL: Continuous (Calculated) 123dB SPL Peak (Calculated) 129dB SPL I/O connectors: 2x Phone, 2x speakON Shape: 30 degrees trapezoidal Finish: Sprayed finish Handle: 2 Pole socket: 1x 35mm (1-3/8in) Dimensions: W 485mm; 19-1/8in H 715mm; 28-1/8in D 373mm; 14-5/8in Net weight 30.3kg; 66.8lbs

Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall.
Speaker type: 2-way full-range speaker
Frequency response: -10dB 55Hz-16kHz
Nominal coverage:
H 90
V 40
Components:
LF 15" cone
HF Horn 2" voice coil driver
Power rating:
NOISE 250W (EIA)
PGM 500W
PEAK 1000W
Nominal impedance: 8ohms
SPL Sensitivity (1W; 1m on axis): 99dB SPL
SPL:
Continuous (Calculated) 123dB SPL
Peak (Calculated) 129dB SPL
I/O connectors: 2x Phone, 2x speakON
Shape: 30 degrees trapezoidal
Finish: Sprayed finish
Handle: 2
Pole socket: 1x 35mm (1-3/8in)
Dimensions:
W 485mm; 19-1/8in
H 715mm; 28-1/8in
D 373mm; 14-5/8in
Net weight 30.3kg; 66.8lbs

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 36283
Product Name Club V Series 15" 2-Way Speaker
Nominal Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526844 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
Speaker - FBF36-5T - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.4000 watts
Maximum Power 0.4000 watts
View Details