Electro-voice Tour X Series 18" Subwoofer TX1181

Description
Compact and portable performance. Provides the low frequency energy needed to keep up with Tour X top boxes. Integrated low-pass input filter for single amp drive. Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Subs Frequency Response (-3 dB): 50 - 160 Hz Frequency Response (-10 dB): 45 - 700 Hz Internal Crossover: Yes Recommended High-Pass Frequency: 30 Hz Sensitivity 1 W/1 m: 100 dB Max. SPL/1m (calc): 132 dB System Power Handling: 500 Watts LF Transducer: EVS18S Nominal Impedance (Passive): 8 Minimum Impedance: 7.5 Enclosure Material: Plywood and MDF with EVCOAT Flying: No Height: 769 mm (30.28") Width: 508 mm (20") Depth: 591 mm (23.27") Weight Net: 33.8 kg (74.52 lbs)
Datasheet
Description
Compact and portable performance. Provides the low frequency energy needed to keep up with Tour X top boxes. Integrated low-pass input filter for single amp drive. Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Subs Frequency Response (-3 dB): 50 - 160 Hz Frequency Response (-10 dB): 45 - 700 Hz Internal Crossover: Yes Recommended High-Pass Frequency: 30 Hz Sensitivity 1 W/1 m: 100 dB Max. SPL/1m (calc): 132 dB System Power Handling: 500 Watts LF Transducer: EVS18S Nominal Impedance (Passive): 8 Minimum Impedance: 7.5 Enclosure Material: Plywood and MDF with EVCOAT Flying: No Height: 769 mm (30.28") Width: 508 mm (20") Depth: 591 mm (23.27") Weight Net: 33.8 kg (74.52 lbs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tour X Series 18
Berlin, CT, USA
Tour X Series 18" Subwoofer
53466
Tour X Series 18" Subwoofer 53466
Compact and portable performance. Provides the low frequency energy needed to keep up with Tour X top boxes. Integrated low-pass input filter for single amp drive. Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Subs Frequency Response (-3 dB): 50 - 160 Hz Frequency Response (-10 dB): 45 - 700 Hz Internal Crossover: Yes Recommended High-Pass Frequency: 30 Hz Sensitivity 1 W/1 m: 100 dB Max. SPL/1m (calc): 132 dB System Power Handling: 500 Watts LF Transducer: EVS18S Nominal Impedance (Passive): 8 Minimum Impedance: 7.5 Enclosure Material: Plywood and MDF with EVCOAT Flying: No Height: 769 mm (30.28") Width: 508 mm (20") Depth: 591 mm (23.27") Weight Net: 33.8 kg (74.52 lbs)

Compact and portable performance. Provides the low frequency energy needed to keep up with Tour X top boxes. Integrated low-pass input filter for single amp drive.
Color: Black
Input Connections: Parallel Neutrik® NL4
Speaker Type: Subs
Frequency Response (-3 dB): 50 - 160 Hz
Frequency Response (-10 dB): 45 - 700 Hz
Internal Crossover: Yes
Recommended High-Pass Frequency: 30 Hz
Sensitivity 1 W/1 m: 100 dB
Max. SPL/1m (calc): 132 dB
System Power Handling: 500 Watts
LF Transducer: EVS18S
Nominal Impedance (Passive): 8
Minimum Impedance: 7.5
Enclosure Material: Plywood and MDF with EVCOAT
Flying: No
Height: 769 mm (30.28")
Width: 508 mm (20")
Depth: 591 mm (23.27")
Weight Net: 33.8 kg (74.52 lbs)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 53466
Product Name Tour X Series 18" Subwoofer
SPL 132 dB
Nominal Power 500 watts
Sensitivity 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 1812077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
Speakers - 2603-CS27-01P60-02-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 600 Hz
View Details