Anchor Audio, Inc. 30W Speaker Monitor (Black) AN-130BK

Description
Command the classroom, dominate the board room, enthrall the lecture hall; you can do it all with the Anchor Audio AN-130 speaker monitor. This lightweight, easy to use system fills the room with your voice and with the wireless microphone you're free to move around the room. Need to add some punch to your presentation The AN-130 is ideal for use with your video projector, CD/DVD player or PC. Teachers, corporate presenters, or anyone who needs to reach groups of one to one hundred uses the AN- 130. Mount it on a stand, place it on a shelf, set the volume and you're ready to go! Rated Power Output: 30 watts Max SPL @ Rated Power: 106 dB @ 1 meter Frequency Response: 65 Hz - 18 kHz ± 3 dB Speaker Type: 4.5" woofer, 10 mm dome tweeter Weight: 8.5 lbs / 3.8 Kg
Description
Command the classroom, dominate the board room, enthrall the lecture hall; you can do it all with the Anchor Audio AN-130 speaker monitor. This lightweight, easy to use system fills the room with your voice and with the wireless microphone you're free to move around the room. Need to add some punch to your presentation The AN-130 is ideal for use with your video projector, CD/DVD player or PC. Teachers, corporate presenters, or anyone who needs to reach groups of one to one hundred uses the AN- 130. Mount it on a stand, place it on a shelf, set the volume and you're ready to go! Rated Power Output: 30 watts Max SPL @ Rated Power: 106 dB @ 1 meter Frequency Response: 65 Hz - 18 kHz ± 3 dB Speaker Type: 4.5" woofer, 10 mm dome tweeter Weight: 8.5 lbs / 3.8 Kg

Suppliers

Company
Product
Description
Supplier Links
30W Speaker Monitor (Black) - 70677 - TMP Pro Distribution
Berlin, CT, USA
30W Speaker Monitor (Black)
70677
30W Speaker Monitor (Black) 70677
Command the classroom, dominate the board room, enthrall the lecture hall; you can do it all with the Anchor Audio AN-130 speaker monitor. This lightweight, easy to use system fills the room with your voice and with the wireless microphone you're free to move around the room. Need to add some punch to your presentation The AN-130 is ideal for use with your video projector, CD/DVD player or PC. Teachers, corporate presenters, or anyone who needs to reach groups of one to one hundred uses the AN- 130. Mount it on a stand, place it on a shelf, set the volume and you're ready to go! Rated Power Output: 30 watts Max SPL @ Rated Power: 106 dB @ 1 meter Frequency Response: 65 Hz - 18 kHz ± 3 dB Speaker Type: 4.5" woofer, 10 mm dome tweeter Weight: 8.5 lbs / 3.8 Kg

Command the classroom, dominate the board room, enthrall the lecture hall; you can do it all with the Anchor Audio AN-130 speaker monitor. This lightweight, easy to use system fills the room with your voice and with the wireless microphone you're free to move around the room. Need to add some punch to your presentation The AN-130 is ideal for use with your video projector, CD/DVD player or PC. Teachers, corporate presenters, or anyone who needs to reach groups of one to one hundred uses the AN- 130. Mount it on a stand, place it on a shelf, set the volume and you're ready to go!
Rated Power Output: 30 watts
Max SPL @ Rated Power: 106 dB @ 1 meter
Frequency Response: 65 Hz - 18 kHz ± 3 dB
Speaker Type: 4.5" woofer, 10 mm dome tweeter
Weight: 8.5 lbs / 3.8 Kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 70677
Product Name 30W Speaker Monitor (Black)
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 512774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
Enclosed Tower Coaxial Speaker System, Gloss Black, Sport Grilles (100 W, 4 Ω) - M770-ETX-SG-TB - JL Audio, Inc.
Specs
Nominal Power 100 watts
Maximum Power 225 watts
Impedance 4 ohms
View Details
XT Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 93.6 dB
Resonance Frequency 589 Hz
View Details