Renkus-Heinz, Inc. Modular Point Source Line Array Subwoofer with RHAON (Powered) CF15S-5R

Description
Along with being dedicated companions to the CF101LA & CFX101LA Point Source Line Arrays, CF15S and CFX15S subwoofers can also be used to create directional cardiod and steerable low frequency arrays. As companions to the array modules, the subwoofers provide many means of mechanical attachment to array modules. For simple ground stack applications, an optional adjustable pole safely supports one or two CF101LA's above the subwoofers. When mounted on a stage, the array modules can be mounted directly to the subwoofers using the integrated hardware to create a safe, secure system that can also cover audiences in raked theater style seating. When it is desirable to fly the array modules, they can be suspended directly underneath the subwoofers with the integrated, matching hardware. As a stand alone subwoofer, RHAON equipped CF15S subwoofers can be deployed in stacked or flown cardiod arrays using simple presets in RHAON. The integrated hardware is rated to allow for the creation of flown subwoofer arrays tall enough to be directional below 100Hz! Using RHAON, these arrays can then be "steered" to put sub frequencies where they are needed, avoiding floor, ceiling, and rear wall reflections for maximum clarity and impact. Max. SPL: 127 dB peak Freq. Resp: 40 Hz to 120 Hz LF Driver: 15" woofer with Neodymium magnet, model SSL15-20 Enclosure: Hardwood, perforated metal grille Power: PF1-500; 500 W RMS @ 4 Ohms Inputs: CobraNet: Dual RJ45 connectors; accept Cat 5 copper cable. AES/EBU: Phoenix connectors. Analog: Phoenix connectors Weight: 114 Lbs (51.7 Kg) net
Description
Along with being dedicated companions to the CF101LA & CFX101LA Point Source Line Arrays, CF15S and CFX15S subwoofers can also be used to create directional cardiod and steerable low frequency arrays. As companions to the array modules, the subwoofers provide many means of mechanical attachment to array modules. For simple ground stack applications, an optional adjustable pole safely supports one or two CF101LA's above the subwoofers. When mounted on a stage, the array modules can be mounted directly to the subwoofers using the integrated hardware to create a safe, secure system that can also cover audiences in raked theater style seating. When it is desirable to fly the array modules, they can be suspended directly underneath the subwoofers with the integrated, matching hardware. As a stand alone subwoofer, RHAON equipped CF15S subwoofers can be deployed in stacked or flown cardiod arrays using simple presets in RHAON. The integrated hardware is rated to allow for the creation of flown subwoofer arrays tall enough to be directional below 100Hz! Using RHAON, these arrays can then be "steered" to put sub frequencies where they are needed, avoiding floor, ceiling, and rear wall reflections for maximum clarity and impact. Max. SPL: 127 dB peak Freq. Resp: 40 Hz to 120 Hz LF Driver: 15" woofer with Neodymium magnet, model SSL15-20 Enclosure: Hardwood, perforated metal grille Power: PF1-500; 500 W RMS @ 4 Ohms Inputs: CobraNet: Dual RJ45 connectors; accept Cat 5 copper cable. AES/EBU: Phoenix connectors. Analog: Phoenix connectors Weight: 114 Lbs (51.7 Kg) net

Suppliers

Company
Product
Description
Supplier Links
Modular Point Source Line Array Subwoofer with RHAON (Powered) - 69529 - TMP Pro Distribution
Berlin, CT, USA
Modular Point Source Line Array Subwoofer with RHAON (Powered)
69529
Modular Point Source Line Array Subwoofer with RHAON (Powered) 69529
Along with being dedicated companions to the CF101LA & CFX101LA Point Source Line Arrays, CF15S and CFX15S subwoofers can also be used to create directional cardiod and steerable low frequency arrays. As companions to the array modules, the subwoofers provide many means of mechanical attachment to array modules. For simple ground stack applications, an optional adjustable pole safely supports one or two CF101LA's above the subwoofers. When mounted on a stage, the array modules can be mounted directly to the subwoofers using the integrated hardware to create a safe, secure system that can also cover audiences in raked theater style seating. When it is desirable to fly the array modules, they can be suspended directly underneath the subwoofers with the integrated, matching hardware. As a stand alone subwoofer, RHAON equipped CF15S subwoofers can be deployed in stacked or flown cardiod arrays using simple presets in RHAON. The integrated hardware is rated to allow for the creation of flown subwoofer arrays tall enough to be directional below 100Hz! Using RHAON, these arrays can then be "steered" to put sub frequencies where they are needed, avoiding floor, ceiling, and rear wall reflections for maximum clarity and impact. Max. SPL: 127 dB peak Freq. Resp: 40 Hz to 120 Hz LF Driver: 15" woofer with Neodymium magnet, model SSL15-20 Enclosure: Hardwood, perforated metal grille Power: PF1-500; 500 W RMS @ 4 Ohms Inputs: CobraNet: Dual RJ45 connectors; accept Cat 5 copper cable. AES/EBU: Phoenix connectors. Analog: Phoenix connectors Weight: 114 Lbs (51.7 Kg) net

Along with being dedicated companions to the CF101LA & CFX101LA Point Source Line Arrays, CF15S and CFX15S subwoofers can also be used to create directional cardiod and steerable low frequency arrays.
As companions to the array modules, the subwoofers provide many means of mechanical attachment to array modules. For simple ground stack applications, an optional adjustable pole safely supports one or two CF101LA's above the subwoofers.
When mounted on a stage, the array modules can be mounted directly to the subwoofers using the integrated hardware to create a safe, secure system that can also cover audiences in raked theater style seating. When it is desirable to fly the array modules, they can be suspended directly underneath the subwoofers with the integrated, matching hardware.
As a stand alone subwoofer, RHAON equipped CF15S subwoofers can be deployed in stacked or flown cardiod arrays using simple presets in RHAON. The integrated hardware is rated to allow for the creation of flown subwoofer arrays tall enough to be directional below 100Hz!
Using RHAON, these arrays can then be "steered" to put sub frequencies where they are needed, avoiding floor, ceiling, and rear wall reflections for maximum clarity and impact.
Max. SPL: 127 dB peak
Freq. Resp: 40 Hz to 120 Hz
LF Driver: 15" woofer with Neodymium magnet, model SSL15-20
Enclosure: Hardwood, perforated metal grille
Power: PF1-500; 500 W RMS @ 4 Ohms
Inputs: CobraNet: Dual RJ45 connectors; accept Cat 5 copper cable. AES/EBU: Phoenix connectors. Analog: Phoenix connectors
Weight: 114 Lbs (51.7 Kg) net

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 69529
Product Name Modular Point Source Line Array Subwoofer with RHAON (Powered)
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527033 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Impedance 4 ohms
Frequency Response 22000 Hz
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 10.04 inch (255 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 845 ohms
Sensitivity 104 dB
Size 0.20 inch (5 mm)
View Details