TMP Pro Distribution Club V Series Dual 15" 2-Way Speaker 57125

Description
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 2-way full-range speaker Frequency response: -10dB 42Hz-16kHz Nominal coverage: H 90 V 40 Components: LF 2x 15" cone HF Horn 2" voice coil driver Power rating: NOISE 500W (EIA) PGM 1000W PEAK 2000W Nominal impedance: 4ohms SPL Sensitivity (1W; 1m on axis): 99dB SPL SPL: Continuous (Calculated) 126dB SPL Peak (Calculated) 132dB SPL I/O connectors: 2x Phone, 2x speakON Shape: 25 degrees trapezoidal Finish: Sprayed finish Handle: 2 Dimensions: W 495mm; 19-1/2in H 1167mm; 46in D 597mm; 23-1/2in Net weight 47.2kg; 104.1lbs
Description
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 2-way full-range speaker Frequency response: -10dB 42Hz-16kHz Nominal coverage: H 90 V 40 Components: LF 2x 15" cone HF Horn 2" voice coil driver Power rating: NOISE 500W (EIA) PGM 1000W PEAK 2000W Nominal impedance: 4ohms SPL Sensitivity (1W; 1m on axis): 99dB SPL SPL: Continuous (Calculated) 126dB SPL Peak (Calculated) 132dB SPL I/O connectors: 2x Phone, 2x speakON Shape: 25 degrees trapezoidal Finish: Sprayed finish Handle: 2 Dimensions: W 495mm; 19-1/2in H 1167mm; 46in D 597mm; 23-1/2in Net weight 47.2kg; 104.1lbs

Suppliers

Company
Product
Description
Supplier Links
Club V Series Dual 15
Berlin, CT, USA
Club V Series Dual 15" 2-Way Speaker
57125
Club V Series Dual 15" 2-Way Speaker 57125
Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 2-way full-range speaker Frequency response: -10dB 42Hz-16kHz Nominal coverage: H 90 V 40 Components: LF 2x 15" cone HF Horn 2" voice coil driver Power rating: NOISE 500W (EIA) PGM 1000W PEAK 2000W Nominal impedance: 4ohms SPL Sensitivity (1W; 1m on axis): 99dB SPL SPL: Continuous (Calculated) 126dB SPL Peak (Calculated) 132dB SPL I/O connectors: 2x Phone, 2x speakON Shape: 25 degrees trapezoidal Finish: Sprayed finish Handle: 2 Dimensions: W 495mm; 19-1/2in H 1167mm; 46in D 597mm; 23-1/2in Net weight 47.2kg; 104.1lbs

Developed and manufactured in the United States, the Concert Club series speakers have earned acclaim around the world. The new Mark V series represents a complete redesign of the previous Concert Club IV lineup. While maintaining the superb portability and ease of placement that characterized previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall.
Speaker type: 2-way full-range speaker
Frequency response: -10dB 42Hz-16kHz
Nominal coverage:
H 90
V 40
Components:
LF 2x 15" cone
HF Horn 2" voice coil driver
Power rating:
NOISE 500W (EIA)
PGM 1000W
PEAK 2000W
Nominal impedance: 4ohms
SPL Sensitivity (1W; 1m on axis): 99dB SPL
SPL:
Continuous (Calculated) 126dB SPL
Peak (Calculated) 132dB SPL
I/O connectors: 2x Phone, 2x speakON
Shape: 25 degrees trapezoidal
Finish: Sprayed finish
Handle: 2
Dimensions:
W 495mm; 19-1/2in
H 1167mm; 46in
D 597mm; 23-1/2in
Net weight 47.2kg; 104.1lbs

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57125
Product Name Club V Series Dual 15" 2-Way Speaker
Nominal Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716979P - RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 30000 ohms
Sensitivity 113 dB
Size 0.31 inch (8 mm)
View Details