Electro-voice 18" Live X Subwoofer ELX118

Description
Optimized for performance with the ELX112 and ELX115, the ELX118 adds a full, deep, low-frequency punch that you can hear and feel. Axial Sensitivity: 96 dB Case Material: 9-ply, 15mm Plywood, Internally Braced, with Texured Paint Frequency Response: (-3 dB) 50 Hz - 100 Hz Hz Frequency Response: (-10 dB) 35 Hz - 200 Hz Hz Recommended High-Pass Frequency: 30 Hz Max. SPL/1m (calc): 134 dB Coverage (Nominal -6 dB) H: Omnidirectional ° Coverage (Nominal -6 dB) V: Omnidirectional ° LF Transducer: (1) EVS-18K, 457mm (18") Woofer HF Transducer: N/A Crossover Frequency: N/A Hz Nominal Impedance (Passive): 8 Minimum Impedance: 6.7 Connector Type: Dual NL4 Grill: 18GA Steel with Black Powdercoat Height: 661 mm (26.02") Width: 507 mm (19.96") Depth: 574 mm (22.6") Weight Net: 31.8 kg (70.11 lbs) Shipping Weight: 35.4 kg (78.04 lbs)
Description
Optimized for performance with the ELX112 and ELX115, the ELX118 adds a full, deep, low-frequency punch that you can hear and feel. Axial Sensitivity: 96 dB Case Material: 9-ply, 15mm Plywood, Internally Braced, with Texured Paint Frequency Response: (-3 dB) 50 Hz - 100 Hz Hz Frequency Response: (-10 dB) 35 Hz - 200 Hz Hz Recommended High-Pass Frequency: 30 Hz Max. SPL/1m (calc): 134 dB Coverage (Nominal -6 dB) H: Omnidirectional ° Coverage (Nominal -6 dB) V: Omnidirectional ° LF Transducer: (1) EVS-18K, 457mm (18") Woofer HF Transducer: N/A Crossover Frequency: N/A Hz Nominal Impedance (Passive): 8 Minimum Impedance: 6.7 Connector Type: Dual NL4 Grill: 18GA Steel with Black Powdercoat Height: 661 mm (26.02") Width: 507 mm (19.96") Depth: 574 mm (22.6") Weight Net: 31.8 kg (70.11 lbs) Shipping Weight: 35.4 kg (78.04 lbs)

Suppliers

Company
Product
Description
Supplier Links
18
Berlin, CT, USA
18" Live X Subwoofer
81701
18" Live X Subwoofer 81701
Optimized for performance with the ELX112 and ELX115, the ELX118 adds a full, deep, low-frequency punch that you can hear and feel. Axial Sensitivity: 96 dB Case Material: 9-ply, 15mm Plywood, Internally Braced, with Texured Paint Frequency Response: (-3 dB) 50 Hz - 100 Hz Hz Frequency Response: (-10 dB) 35 Hz - 200 Hz Hz Recommended High-Pass Frequency: 30 Hz Max. SPL/1m (calc): 134 dB Coverage (Nominal -6 dB) H: Omnidirectional ° Coverage (Nominal -6 dB) V: Omnidirectional ° LF Transducer: (1) EVS-18K, 457mm (18") Woofer HF Transducer: N/A Crossover Frequency: N/A Hz Nominal Impedance (Passive): 8 Minimum Impedance: 6.7 Connector Type: Dual NL4 Grill: 18GA Steel with Black Powdercoat Height: 661 mm (26.02") Width: 507 mm (19.96") Depth: 574 mm (22.6") Weight Net: 31.8 kg (70.11 lbs) Shipping Weight: 35.4 kg (78.04 lbs)

Optimized for performance with the ELX112 and ELX115, the ELX118 adds a full, deep, low-frequency punch that you can hear and feel.
Axial Sensitivity: 96 dB
Case Material: 9-ply, 15mm Plywood, Internally Braced, with Texured Paint
Frequency Response: (-3 dB) 50 Hz - 100 Hz Hz
Frequency Response: (-10 dB) 35 Hz - 200 Hz Hz
Recommended High-Pass Frequency: 30 Hz
Max. SPL/1m (calc): 134 dB
Coverage (Nominal -6 dB) H: Omnidirectional °
Coverage (Nominal -6 dB) V: Omnidirectional °
LF Transducer: (1) EVS-18K, 457mm (18") Woofer
HF Transducer: N/A
Crossover Frequency: N/A Hz
Nominal Impedance (Passive): 8
Minimum Impedance: 6.7
Connector Type: Dual NL4
Grill: 18GA Steel with Black Powdercoat
Height: 661 mm (26.02")
Width: 507 mm (19.96")
Depth: 574 mm (22.6")
Weight Net: 31.8 kg (70.11 lbs)
Shipping Weight: 35.4 kg (78.04 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 81701
Product Name 18" Live X Subwoofer
Size 18.00 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Speakers - 1812073 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Size 2.13 inch (54 mm)
View Details
Speakers - 2603-CS14-00P100-04-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
Weight 2.00 g (0.07 oz)
View Details