TMP Pro Distribution 12" High Power Subwoofer for PS8 Loudspeakers (Black) 49605

Description
The LS400 Sub-Bass extends the usable range of the PS8 Loudspeaker to 40Hz, providing high performance and high power output (131dB Peak) in an extremely compact, light weight package. The NEXO-designed shielded 12in Neodymium driver allows the LS400 to be used in close proximity to magnetically sensitive video equipment. One LS400 is typically used with two PS8 loudspeakers, additional units may be used for an enhanced LF impact. The PS8 TDController's integral sub section and combined signal (PS8 and LS400) Speakon wiring ensure cost-effective and simple system implementation. Freq Res: 43Hz-120Hz +-3dB Peak SPL: 128dB Sensitivity: 99dB SPL LF: 12" Nominal Impedance: 6ohms Dimensions/Shape (HxWxD): 13 1/4" x 19 5/8" x 16", Rectangular Weight: 33 lbs.
Datasheet
Description
The LS400 Sub-Bass extends the usable range of the PS8 Loudspeaker to 40Hz, providing high performance and high power output (131dB Peak) in an extremely compact, light weight package. The NEXO-designed shielded 12in Neodymium driver allows the LS400 to be used in close proximity to magnetically sensitive video equipment. One LS400 is typically used with two PS8 loudspeakers, additional units may be used for an enhanced LF impact. The PS8 TDController's integral sub section and combined signal (PS8 and LS400) Speakon wiring ensure cost-effective and simple system implementation. Freq Res: 43Hz-120Hz +-3dB Peak SPL: 128dB Sensitivity: 99dB SPL LF: 12" Nominal Impedance: 6ohms Dimensions/Shape (HxWxD): 13 1/4" x 19 5/8" x 16", Rectangular Weight: 33 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Berlin, CT, USA
12" High Power Subwoofer for PS8 Loudspeakers (Black)
49605
12" High Power Subwoofer for PS8 Loudspeakers (Black) 49605
The LS400 Sub-Bass extends the usable range of the PS8 Loudspeaker to 40Hz, providing high performance and high power output (131dB Peak) in an extremely compact, light weight package. The NEXO-designed shielded 12in Neodymium driver allows the LS400 to be used in close proximity to magnetically sensitive video equipment. One LS400 is typically used with two PS8 loudspeakers, additional units may be used for an enhanced LF impact. The PS8 TDController's integral sub section and combined signal (PS8 and LS400) Speakon wiring ensure cost-effective and simple system implementation. Freq Res: 43Hz-120Hz +-3dB Peak SPL: 128dB Sensitivity: 99dB SPL LF: 12" Nominal Impedance: 6ohms Dimensions/Shape (HxWxD): 13 1/4" x 19 5/8" x 16", Rectangular Weight: 33 lbs.

The LS400 Sub-Bass extends the usable range of the PS8 Loudspeaker to 40Hz, providing high performance and high power output (131dB Peak) in an extremely compact, light weight package. The NEXO-designed shielded 12in Neodymium driver allows the LS400 to be used in close proximity to magnetically sensitive video equipment.
One LS400 is typically used with two PS8 loudspeakers, additional units may be used for an enhanced LF impact. The PS8 TDController's integral sub section and combined signal (PS8 and LS400) Speakon wiring ensure cost-effective and simple system implementation.
Freq Res: 43Hz-120Hz +-3dB
Peak SPL: 128dB
Sensitivity: 99dB SPL
LF: 12"
Nominal Impedance: 6ohms
Dimensions/Shape (HxWxD): 13 1/4" x 19 5/8" x 16", Rectangular
Weight: 33 lbs.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 49605
Product Name 12" High Power Subwoofer for PS8 Loudspeakers (Black)
Nominal Power 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Speaker Drivers - 4635824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
Speaker - FBF23-1 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 75 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details