TMP Pro Distribution PS Series 10" Loudspeaker (Black) 75191

Description
A high power system capable of producing 132 dB Peak SPL, the new PS10-R2 Loudspeaker can be safely driven with up to 1250 Watts of amplifier power. Controlled by the new, dedicated PS10 TDController-R2, or the NXAMP Powered Controller, the PS10-R2 achieves high SPLs and wide bandwidth performance, despite being only half the weight and volume of common trapezoidal loudspeaker systems. Along with the flexible coverage patterns enabled by NEXO's proprietary constant directivity asymmetrical dispersion horn, the architecture and weight balance of the PS10-R2 are designed to provide both uncompromised PA and stage monitor performance from a single speaker. Left and Right versions of the PS10-R2 have been developed to provide a true stereo image - particularly important for wedge applications. The 2-way passive 8 design uses a single amplifier channel to deliver bi-amped performance, reducing system cost, size and complexity, while the new cabinet design incorporates a pole mount and a new hardware adapter compatible with a vast array of touring and fixed installation accessories. Freq Res: 65Hz-20kHz +-3dB Peak SPL: 129-132dB Disp: 50 to 100°H x 55°V Sensitivity: 99dB SPL 55°V Sensitivity: 99dB SPL Nominal Impedance: 8ohms Dimensions/Shape (HxWxD): 20 1/4" x 12 1/2" x 10 7/8", Multi-angle wedge Weight: 33 lbs.
Description
A high power system capable of producing 132 dB Peak SPL, the new PS10-R2 Loudspeaker can be safely driven with up to 1250 Watts of amplifier power. Controlled by the new, dedicated PS10 TDController-R2, or the NXAMP Powered Controller, the PS10-R2 achieves high SPLs and wide bandwidth performance, despite being only half the weight and volume of common trapezoidal loudspeaker systems. Along with the flexible coverage patterns enabled by NEXO's proprietary constant directivity asymmetrical dispersion horn, the architecture and weight balance of the PS10-R2 are designed to provide both uncompromised PA and stage monitor performance from a single speaker. Left and Right versions of the PS10-R2 have been developed to provide a true stereo image - particularly important for wedge applications. The 2-way passive 8 design uses a single amplifier channel to deliver bi-amped performance, reducing system cost, size and complexity, while the new cabinet design incorporates a pole mount and a new hardware adapter compatible with a vast array of touring and fixed installation accessories. Freq Res: 65Hz-20kHz +-3dB Peak SPL: 129-132dB Disp: 50 to 100°H x 55°V Sensitivity: 99dB SPL 55°V Sensitivity: 99dB SPL Nominal Impedance: 8ohms Dimensions/Shape (HxWxD): 20 1/4" x 12 1/2" x 10 7/8", Multi-angle wedge Weight: 33 lbs.

Suppliers

Company
Product
Description
Supplier Links
Berlin, CT, USA
PS Series 10" Loudspeaker (Black)
75191
PS Series 10" Loudspeaker (Black) 75191
A high power system capable of producing 132 dB Peak SPL, the new PS10-R2 Loudspeaker can be safely driven with up to 1250 Watts of amplifier power. Controlled by the new, dedicated PS10 TDController-R2, or the NXAMP Powered Controller, the PS10-R2 achieves high SPLs and wide bandwidth performance, despite being only half the weight and volume of common trapezoidal loudspeaker systems. Along with the flexible coverage patterns enabled by NEXO's proprietary constant directivity asymmetrical dispersion horn, the architecture and weight balance of the PS10-R2 are designed to provide both uncompromised PA and stage monitor performance from a single speaker. Left and Right versions of the PS10-R2 have been developed to provide a true stereo image - particularly important for wedge applications. The 2-way passive 8 design uses a single amplifier channel to deliver bi-amped performance, reducing system cost, size and complexity, while the new cabinet design incorporates a pole mount and a new hardware adapter compatible with a vast array of touring and fixed installation accessories. Freq Res: 65Hz-20kHz +-3dB Peak SPL: 129-132dB Disp: 50 to 100°H x 55°V Sensitivity: 99dB SPL 55°V Sensitivity: 99dB SPL Nominal Impedance: 8ohms Dimensions/Shape (HxWxD): 20 1/4" x 12 1/2" x 10 7/8", Multi-angle wedge Weight: 33 lbs.

A high power system capable of producing 132 dB Peak SPL, the new PS10-R2 Loudspeaker can be safely driven with up to 1250 Watts of amplifier power. Controlled by the new, dedicated PS10 TDController-R2, or the NXAMP Powered Controller, the PS10-R2 achieves high SPLs and wide bandwidth performance, despite being only half the weight and volume of common trapezoidal loudspeaker systems.
Along with the flexible coverage patterns enabled by NEXO's proprietary constant directivity asymmetrical dispersion horn, the architecture and weight balance of the PS10-R2 are designed to provide both uncompromised PA and stage monitor performance from a single speaker. Left and Right versions of the PS10-R2 have been developed to provide a true stereo image - particularly important for wedge applications. The 2-way passive 8 design uses a single amplifier channel to deliver bi-amped performance, reducing system cost, size and complexity, while the new cabinet design incorporates a pole mount and a new hardware adapter compatible with a vast array of touring and fixed installation accessories.
Freq Res: 65Hz-20kHz +-3dB
Peak SPL: 129-132dB
Disp: 50 to 100°H x 55°V
Sensitivity: 99dB SPL
55°V Sensitivity: 99dB SPL
Nominal Impedance: 8ohms
Dimensions/Shape (HxWxD): 20 1/4" x 12 1/2" x 10 7/8", Multi-angle wedge
Weight: 33 lbs.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 75191
Product Name PS Series 10" Loudspeaker (Black)
Nominal Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526786 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Impedance 8 ohms
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2780 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details