Radial Engineering, Ltd. Two Channel Signal Isolator with Jensen Transformers Twin-Iso

Description
The Radial Twin-Iso is a high performance two channel balanced line-level isolator for professional touring, sound installation, broadcast and studio that provides isolation between various pieces of audio equipment such as consoles, amp racks, remote towers and recorders as a means of eliminating hum and buzz caused by ground loops. Central to the Twin-Iso are two world-renowned Jensen audio transformers. These high performance devices are exceptionally linear at all frequencies and are capable of handling as much as +24dB without distortion to ensure absolute signal integrity is retained no matter what the program material. As with all Radial products, the Twin-Iso is road-ready to handle the most abusive environments. It features 14 gauge steel I-beam construction and an innovative book-end design that creates a protective zone around switches and connectors. A full bottom no-slip pad provides mechanical insulation from vibrations while adding electrical insulation between electrically charged devices. When combined with the J-Rak or J-Clamp, the Twin-Iso easily integrates into 19" rack systems or may be semi-permanently mounted inside racks or under podiums. The Twin-Iso solves noise problems with plug & play simplicity while delivering exceptional audio signal integrity.
Description
The Radial Twin-Iso is a high performance two channel balanced line-level isolator for professional touring, sound installation, broadcast and studio that provides isolation between various pieces of audio equipment such as consoles, amp racks, remote towers and recorders as a means of eliminating hum and buzz caused by ground loops. Central to the Twin-Iso are two world-renowned Jensen audio transformers. These high performance devices are exceptionally linear at all frequencies and are capable of handling as much as +24dB without distortion to ensure absolute signal integrity is retained no matter what the program material. As with all Radial products, the Twin-Iso is road-ready to handle the most abusive environments. It features 14 gauge steel I-beam construction and an innovative book-end design that creates a protective zone around switches and connectors. A full bottom no-slip pad provides mechanical insulation from vibrations while adding electrical insulation between electrically charged devices. When combined with the J-Rak or J-Clamp, the Twin-Iso easily integrates into 19" rack systems or may be semi-permanently mounted inside racks or under podiums. The Twin-Iso solves noise problems with plug & play simplicity while delivering exceptional audio signal integrity.

Suppliers

Company
Product
Description
Supplier Links
Two Channel Signal Isolator with Jensen Transformers - 55632 - TMP Pro Distribution
Berlin, CT, USA
Two Channel Signal Isolator with Jensen Transformers
55632
Two Channel Signal Isolator with Jensen Transformers 55632
The Radial Twin-Iso is a high performance two channel balanced line-level isolator for professional touring, sound installation, broadcast and studio that provides isolation between various pieces of audio equipment such as consoles, amp racks, remote towers and recorders as a means of eliminating hum and buzz caused by ground loops. Central to the Twin-Iso are two world-renowned Jensen audio transformers. These high performance devices are exceptionally linear at all frequencies and are capable of handling as much as +24dB without distortion to ensure absolute signal integrity is retained no matter what the program material. As with all Radial products, the Twin-Iso is road-ready to handle the most abusive environments. It features 14 gauge steel I-beam construction and an innovative book-end design that creates a protective zone around switches and connectors. A full bottom no-slip pad provides mechanical insulation from vibrations while adding electrical insulation between electrically charged devices. When combined with the J-Rak or J-Clamp, the Twin-Iso easily integrates into 19" rack systems or may be semi-permanently mounted inside racks or under podiums. The Twin-Iso solves noise problems with plug & play simplicity while delivering exceptional audio signal integrity.

The Radial Twin-Iso is a high performance two channel balanced line-level isolator for professional touring, sound installation, broadcast and studio that provides isolation between various pieces of audio equipment such as consoles, amp racks, remote towers and recorders as a means of eliminating hum and buzz caused by ground loops.
Central to the Twin-Iso are two world-renowned Jensen audio transformers. These high performance devices are exceptionally linear at all frequencies and are capable of handling as much as +24dB without distortion to ensure absolute signal integrity is retained no matter what the program material.
As with all Radial products, the Twin-Iso is road-ready to handle the most abusive environments. It features 14 gauge steel I-beam construction and an innovative book-end design that creates a protective zone around switches and connectors. A full bottom no-slip pad provides mechanical insulation from vibrations while adding electrical insulation between electrically charged devices. When combined with the J-Rak or J-Clamp, the Twin-Iso easily integrates into 19" rack systems or may be semi-permanently mounted inside racks or under podiums.
The Twin-Iso solves noise problems with plug & play simplicity while delivering exceptional audio signal integrity.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 55632
Product Name Two Channel Signal Isolator with Jensen Transformers
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Speakers - 7755053 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
Size 8.43 inch (214 mm)
View Details
Speaker - FBF57-4P - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.5000 watts
Maximum Power 0.5000 watts
View Details