TMP Pro Distribution Installation Series Dual 8" Loudspeaker (White) 57114

Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2208 dual 8" speaker system features a rotatable HF horn, NL4 and barrier strip inputs, 11 M10 and 6 M8 fly points, a 55Hz-19kHz range, 95dB sensitivity, and 124dB max SPL.
Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2208 dual 8" speaker system features a rotatable HF horn, NL4 and barrier strip inputs, 11 M10 and 6 M8 fly points, a 55Hz-19kHz range, 95dB sensitivity, and 124dB max SPL.

Suppliers

Company
Product
Description
Supplier Links
Installation Series Dual 8
Berlin, CT, USA
Installation Series Dual 8" Loudspeaker (White)
57114
Installation Series Dual 8" Loudspeaker (White) 57114
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2208 dual 8" speaker system features a rotatable HF horn, NL4 and barrier strip inputs, 11 M10 and 6 M8 fly points, a 55Hz-19kHz range, 95dB sensitivity, and 124dB max SPL.

Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2208 dual 8" speaker system features a rotatable HF horn, NL4 and barrier strip inputs, 11 M10 and 6 M8 fly points, a 55Hz-19kHz range, 95dB sensitivity, and 124dB max SPL.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57114
Product Name Installation Series Dual 8" Loudspeaker (White)
SPL 124 dB
Nominal Power 400 watts
Sensitivity 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Speakers - 526806 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Speaker - FBS50S - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 87 dB
Nominal Power 3 watts
Maximum Power 5 watts
View Details