Anchor Audio, Inc. Battery-Powered Mini 30W Speaker (Red) AN-Mini RED

Description
The AN-Mini speaker monitor is the most powerful, smallest system in the market. The AN-Mini is battery-operated so you can take it anywhere. It delivers a powerful 109 db of sound, which will project clear, intelligible speech to audiences up to 50+. Just switch it on and you are ready for any indoor or outdoor assemblies. You can also connect your iPod, MP3 player, or CD Player to the AN-Mini. Perfect for any school event, special event, classroom, or cheer squad. Rated Power Output: 30 watts Max SPL @ Rated Power: 101 dB @ 1 meter Frequency Response: 100 Hz - 15 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer Battery Type: Ten 'AA' alkaline Weight: 2.5 lbs / 1.13 Kg
Description
The AN-Mini speaker monitor is the most powerful, smallest system in the market. The AN-Mini is battery-operated so you can take it anywhere. It delivers a powerful 109 db of sound, which will project clear, intelligible speech to audiences up to 50+. Just switch it on and you are ready for any indoor or outdoor assemblies. You can also connect your iPod, MP3 player, or CD Player to the AN-Mini. Perfect for any school event, special event, classroom, or cheer squad. Rated Power Output: 30 watts Max SPL @ Rated Power: 101 dB @ 1 meter Frequency Response: 100 Hz - 15 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer Battery Type: Ten 'AA' alkaline Weight: 2.5 lbs / 1.13 Kg

Suppliers

Company
Product
Description
Supplier Links
Battery-Powered Mini 30W Speaker (Red) - 80227 - TMP Pro Distribution
Berlin, CT, USA
Battery-Powered Mini 30W Speaker (Red)
80227
Battery-Powered Mini 30W Speaker (Red) 80227
The AN-Mini speaker monitor is the most powerful, smallest system in the market. The AN-Mini is battery-operated so you can take it anywhere. It delivers a powerful 109 db of sound, which will project clear, intelligible speech to audiences up to 50+. Just switch it on and you are ready for any indoor or outdoor assemblies. You can also connect your iPod, MP3 player, or CD Player to the AN-Mini. Perfect for any school event, special event, classroom, or cheer squad. Rated Power Output: 30 watts Max SPL @ Rated Power: 101 dB @ 1 meter Frequency Response: 100 Hz - 15 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer Battery Type: Ten 'AA' alkaline Weight: 2.5 lbs / 1.13 Kg

The AN-Mini speaker monitor is the most powerful, smallest system in the market. The AN-Mini is battery-operated so you can take it anywhere. It delivers a powerful 109 db of sound, which will project clear, intelligible speech to audiences up to 50+. Just switch it on and you are ready for any indoor or outdoor assemblies. You can also connect your iPod, MP3 player, or CD Player to the AN-Mini. Perfect for any school event, special event, classroom, or cheer squad.
Rated Power Output: 30 watts
Max SPL @ Rated Power: 101 dB @ 1 meter
Frequency Response: 100 Hz - 15 kHz ± 3 dB
Speaker Type: 4.5" neodymium woofer
Battery Type: Ten 'AA' alkaline
Weight: 2.5 lbs / 1.13 Kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 80227
Product Name Battery-Powered Mini 30W Speaker (Red)
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 7903975 - RS Components, Ltd.
Specs
Impedance 32 ohms
Size 0.91 inch (23 mm)
View Details
Round Speakers - CES130R028AC8SMN1100UR - Challenge Electronics
Specs
SPL 85 dB
Nominal Power 0.3000 watts
Maximum Power 0.2000 watts
View Details