Cornell Dubilier Aluminum Electrolytic 325542U010GJ1

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 325 capacitor with part number 325542U010GJ1 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and automotive applications, operating from -55 °C to 125 °C. It has a capacitance of 5400 µF, a rated voltage of 10 Vdc, a maximum ESR of 42.7 mΩ at 25 °C, and a ripple current rating of 23.5 A at 85 °C. The package size is 0.77 in diameter by 1.65 in length, with two leads and an insulated case. It features an ultra-low ESR and high ripple current capability, with series inductance of 12 to 16 nH.

Datasheet Summary
Powered by GS/AI

The Type 325 capacitor with part number 325542U010GJ1 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and automotive applications, operating from -55 °C to 125 °C. It has a capacitance of 5400 µF, a rated voltage of 10 Vdc, a maximum ESR of 42.7 mΩ at 25 °C, and a ripple current rating of 23.5 A at 85 °C. The package size is 0.77 in diameter by 1.65 in length, with two leads and an insulated case. It features an ultra-low ESR and high ripple current capability, with series inductance of 12 to 16 nH.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 325542U010GJ1 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
325542U010GJ1
Aluminum Electrolytic 325542U010GJ1
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 325542U010GJ1
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details