The Type 330123U020JP2 is a radial aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening, with a case size of 1.02 x 2.65 inches, a rated voltage of 20 Vdc, a capacitance of 12,000 µF, and a capacitance tolerance of -10% +75%. It has a maximum ESR of 24.7 mΩ at 120 Hz and 15.6 mΩ at 20 kHz, and a ripple current rating of 7.39 A at 120 Hz and 8.77 A at 20 kHz. The capacitor operates from -55°C to +105°C, has three leads for rugged mounting, and is insulated with a PVC endseal. Its expected life is 50,000 hours at 65°C and exceeds 10 years at 45°C. The series inductance is 12 to 16 nH, and it meets a load life requirement of 10,000 hours at 85°C with capacitance change within ±20% and ESR up to 200% of limit.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 330123U020JP2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |