The 330R123U016HS2 is a radial leaded aluminum electrolytic capacitor from the Type 330 series, designed for high ripple current and ultra-long-life operation in switching power supplies. It has a diameter of 0.895 inches and a height of 3.15 inches, with a lead spacing of 0.300 inches and 0.400 inches between outer leads. Rated for 16 Vdc with a capacitance of 12,000 µF, it features a low ESR of 17.6 mΩ and a ripple current rating of 9.7 A at 105 °C. The part operates from -55 °C to 105 °C and has an expected life of 50,000 hours at 65 °C. It includes a polyester end seal and is rated for 10,000 hours of load life at 85 °C under full load.
Datasheet Summary Powered by GS/AI
The 330R123U016HS2 is a radial leaded aluminum electrolytic capacitor from the Type 330 series, designed for high ripple current and ultra-long-life operation in switching power supplies. It has a diameter of 0.895 inches and a height of 3.15 inches, with a lead spacing of 0.300 inches and 0.400 inches between outer leads. Rated for 16 Vdc with a capacitance of 12,000 µF, it features a low ESR of 17.6 mΩ and a ripple current rating of 9.7 A at 105 °C. The part operates from -55 °C to 105 °C and has an expected life of 50,000 hours at 65 °C. It includes a polyester end seal and is rated for 10,000 hours of load life at 85 °C under full load.