The Type 325 capacitor is a radial-leaded, switching power-grade aluminum electrolytic capacitor designed for high ripple current and wide temperature operation from -55 °C to 125 °C. It features three leads for rugged, reverse-proof mounting and a case size of 25.8 mm in diameter by 80.0 mm in length. This part has a capacitance of 32,000 µF, a rated voltage of 10 Vdc, a ripple current rating of 17.69 A at 25 °C and 22.89 A at 85 °C, and a maximum ESR of 10.5 mΩ at 120 Hz. It meets a 2000-hour life test at 125 °C with ≤10% capacitance change and ≤100% leakage current change.
Datasheet Summary Powered by GS/AI
The Type 325 capacitor is a radial-leaded, switching power-grade aluminum electrolytic capacitor designed for high ripple current and wide temperature operation from -55 °C to 125 °C. It features three leads for rugged, reverse-proof mounting and a case size of 25.8 mm in diameter by 80.0 mm in length. This part has a capacitance of 32,000 µF, a rated voltage of 10 Vdc, a ripple current rating of 17.69 A at 25 °C and 22.89 A at 85 °C, and a maximum ESR of 10.5 mΩ at 120 Hz. It meets a 2000-hour life test at 125 °C with ≤10% capacitance change and ≤100% leakage current change.