The Type 330R is a switching power grade radial aluminum electrolytic capacitor with three leads, designed for high ripple current and ultra-long-life operation. This part, 330R103U016GT2, is a 10,000 µF, 16 Vdc model with case code GT, measuring 0.77 inch in diameter and 3.65 inches in length. It has an ESR of 25.3 mΩ at 120 Hz and 25 °C, and supports a ripple current of 14.9 A at 120 Hz and 85 °C. It operates from -55 °C to 105 °C with an expected life of over 20 years at 45 °C. Capacitance tolerance is -10% to +50%, with a leakage current limit of ≤ 0.5 √CV µA. It uses a polyester end seal and bare can construction, and replaces multiple smaller capacitors in power supply outputs.
Datasheet Summary Powered by GS/AI
The Type 330R is a switching power grade radial aluminum electrolytic capacitor with three leads, designed for high ripple current and ultra-long-life operation. This part, 330R103U016GT2, is a 10,000 µF, 16 Vdc model with case code GT, measuring 0.77 inch in diameter and 3.65 inches in length. It has an ESR of 25.3 mΩ at 120 Hz and 25 °C, and supports a ripple current of 14.9 A at 120 Hz and 85 °C. It operates from -55 °C to 105 °C with an expected life of over 20 years at 45 °C. Capacitance tolerance is -10% to +50%, with a leakage current limit of ≤ 0.5 √CV µA. It uses a polyester end seal and bare can construction, and replaces multiple smaller capacitors in power supply outputs.