Cornell Dubilier Aluminum Electrolytic Capacitors 334CKH050M

Description
0.33µF 50V Aluminum Electrolytic Capacitors Radial, Can 502.38Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
0.33µF 50V Aluminum Electrolytic Capacitors Radial, Can 502.38Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 334CKH050M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
334CKH050M-ND
Aluminum Electrolytic Capacitors 334CKH050M-ND
0.33µF 50V Aluminum Electrolytic Capacitors Radial, Can 502.38Ohm @ 120Hz 2000 Hrs @ 105°C

0.33µF 50V Aluminum Electrolytic Capacitors Radial, Can 502.38Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 334CKH050M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
334CKH050M
Capacitors - Aluminum Electrolytic Capacitors 334CKH050M
CAP ALUM 0.33UF 20% 50V RADIAL

CAP ALUM 0.33UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 334CKH050M-ND 334CKH050M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details