The Type 325 capacitor is a radial, three-lead aluminum electrolytic capacitor for switching power supply outputs and automotive applications, rated for operation from -55 °C to 125 °C with a capacitance of 13,000 µF and a voltage rating of 10 Vdc. It has a case size of 0.77 in diameter by 3.15 in length, a maximum ESR of 19 mΩ at 25 °C, and a ripple current rating of 11.6 A at 85 °C. The part features ultra-low ESR, supports ripple currents up to 27 A, and maintains over 90% capacitance at -40 °C. It has a 2000-hour life test at 125 °C and a series inductance of 12 to 16 nH. The case is insulated with polyester and has an epoxy end seal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 325133U010GS1 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |