The Type 330 is an ultra-long-life, switching power grade radial aluminum electrolytic capacitor designed for high ripple current applications such as power supply outputs and UPS battery stiffening. The 330123U010HP2 variant has a 0.895 inch diameter, 2.650 inch length, and 0.300 inch lead spacing, with a case code HP. It is rated for 10 Vdc with a capacitance of 12,000 µF, a maximum ESR of 16.6 mΩ at 120 Hz, and a ripple current rating of 1.52 A at 85 °C. It operates over a temperature range of -55 °C to +105 °C and has an expected life exceeding 50,000 hours at 65 °C and full load. The capacitor features three leads for rugged mounting and is designed to replace multiple smaller capacitors, with ≤ 0.5 √CV µA leakage current and capacitance retention of over 90% at -40 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 330123U010HP2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |