The Type 330153U7R5JL2 is a radial aluminum electrolytic capacitor rated for 7.5 Vdc with a capacitance of 15,000 µF and a tolerance of -10% +75%. It features a 1.02 in diameter and 2.15 in length, with a lead spacing of 0.300 in and 0.400 in between outer leads. The capacitor has an ESR of 6.02 mΩ at 120 Hz, a ripple current rating of 6.99 A at 105 °C, and a series inductance of 12 to 16 nH. It operates from -55 °C to 105 °C and is rated for 50,000 hours of expected life at 65 °C. The case code JL indicates a bare can with PVC end seal insulation. The part supports high ripple current applications and replaces multiple smaller capacitors in switching power supply outputs.
–55 °C to 105 °C Ultra-Long-Life, Switching Power Grade Radial, High Ripple and Ultra-Long Life
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 330153U7R5JL2 | 2002-330153U7R5JL2 | 330153U7R5JL2 | 330153U7R5JL2 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | |
| WVDC | 7.5 volts | 7.5 volts | 7.5 volts |