The Type 325 capacitor with part number 325562U016HJ1 is a radial leaded, switching power grade aluminum electrolytic capacitor for automotive and switching power supply applications, rated at 16 Vdc with a capacitance of 5600 µF, operating from -55 °C to 125 °C. It features a 0.89 in diameter and 1.65 in length, with a maximum ESR of 32.2 mΩ at 25 °C and a ripple current rating of 14.7 A at 85 °C. The part has three leads for rugged mounting and an epoxy end seal. It meets a 2000-hour life test at 125 °C with capacitance change within ±10% and ESR within 125% of limit.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 325562U016HJ1 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |