The 330R223U7R5HT2 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, offering ultra-long-life performance with a 50,000-hour expected life at 65 °C. It features a low ESR of 15.0 mΩ and a maximum ripple current of 11.9 A. The part has a 0.895-inch diameter and 3.65-inch length with a 0.300-inch lead spacing, and a 3-lead configuration for rugged mounting. It operates from -55 °C to 105 °C with a rated voltage of 7.5 Vdc and a capacitance of 22,000 µF, with a tolerance of -10% to +75%. ESR and ripple current are specified for 120 Hz at 25 °C, and the capacitor meets specified load life requirements under full load at 85 °C. Case code HT indicates its dimensions and terminal arrangement.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 330R223U7R5HT2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |