Cornell Dubilier Aluminum Electrolytic 330R103U016JL2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 330R is a switching power grade radial aluminum electrolytic capacitor with three leads for rugged mounting, designed for high ripple current and ultra-long life in power supply outputs. The 330R103U016JL2 variant has a capacitance of 10,000 µF, a rated voltage of 16 Vdc, and a case size of 1.02 in diameter by 2.15 in length. It features an ESR of 7.21 mΩ at 120 Hz and 25 °C, with a ripple current rating of 7.21 A rms at 120 Hz and 85 °C. The capacitor operates from -55 °C to 105 °C and has an expected life of over 20 years at 45 °C. The case is coded JL, with a lead spacing of 0.300 in and 0.400 in, and metal leads of 0.040 in diameter (18 AWG). The part is insulated with a PVC end seal.

Datasheet Summary
Powered by GS/AI

The Type 330R is a switching power grade radial aluminum electrolytic capacitor with three leads for rugged mounting, designed for high ripple current and ultra-long life in power supply outputs. The 330R103U016JL2 variant has a capacitance of 10,000 µF, a rated voltage of 16 Vdc, and a case size of 1.02 in diameter by 2.15 in length. It features an ESR of 7.21 mΩ at 120 Hz and 25 °C, with a ripple current rating of 7.21 A rms at 120 Hz and 85 °C. The capacitor operates from -55 °C to 105 °C and has an expected life of over 20 years at 45 °C. The case is coded JL, with a lead spacing of 0.300 in and 0.400 in, and metal leads of 0.040 in diameter (18 AWG). The part is insulated with a PVC end seal.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330R103U016JL2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330R103U016JL2
Aluminum Electrolytic 330R103U016JL2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330R103U016JL2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers