Cornell Dubilier Aluminum Electrolytic 330183U6R3JL2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 330 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring an ultra-long-life rating of 50,000 hours at 65 °C and low ESR for high ripple-current capability. The part 330183U6R3JL2 is a 18,000 µF, 6.3 Vdc variant with a case code JL, measuring 1.02 inches in diameter and 2.15 inches in length, and features three leads for rugged mounting. It supports ripple currents up to 6.08 A at 120 Hz and 25 °C, with an ESR of 6.95 mΩ at the same conditions and temperature. Operating temperature range is -55 °C to +105 °C. Capacitance tolerance is -10 % to +75 %, and insulation is PVC endseal.

Datasheet Summary
Powered by GS/AI

The Type 330 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring an ultra-long-life rating of 50,000 hours at 65 °C and low ESR for high ripple-current capability. The part 330183U6R3JL2 is a 18,000 µF, 6.3 Vdc variant with a case code JL, measuring 1.02 inches in diameter and 2.15 inches in length, and features three leads for rugged mounting. It supports ripple currents up to 6.08 A at 120 Hz and 25 °C, with an ESR of 6.95 mΩ at the same conditions and temperature. Operating temperature range is -55 °C to +105 °C. Capacitance tolerance is -10 % to +75 %, and insulation is PVC endseal.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330183U6R3JL2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330183U6R3JL2
Aluminum Electrolytic 330183U6R3JL2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330183U6R3JL2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C644U010DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details