The Type 330 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems, offering an expected life of over 20 years at 45 °C and ripple current capability up to 16 amps. The 330103U016GT2 variant features a 0.765 inch diameter and 3.650 inch length, a 16 Vdc rating, 10,000 µF capacitance, -10% +75% tolerance, and a bare can with 0.040 inch lead diameter. It has a maximum ESR of 29.2 mΩ at 120 Hz and 25 °C, with a series inductance of 12 to 16 nH. The part operates from -55 °C to 105 °C and includes a three-terminal mounting configuration for rugged, reverse-proof installation.
Datasheet Summary Powered by GS/AI
The Type 330 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems, offering an expected life of over 20 years at 45 °C and ripple current capability up to 16 amps. The 330103U016GT2 variant features a 0.765 inch diameter and 3.650 inch length, a 16 Vdc rating, 10,000 µF capacitance, -10% +75% tolerance, and a bare can with 0.040 inch lead diameter. It has a maximum ESR of 29.2 mΩ at 120 Hz and 25 °C, with a series inductance of 12 to 16 nH. The part operates from -55 °C to 105 °C and includes a three-terminal mounting configuration for rugged, reverse-proof installation.