The Type 330153U010HS2 is a radial leaded aluminum electrolytic capacitor rated for 100 Vdc, with a capacitance of 15,000 µF and a -10% +75% tolerance, designed for high-ripple-current applications in switching power supplies. It measures 0.895 inches in diameter and 3.15 inches in length, with a lead spacing of 0.300 inches. Operating from -55 °C to 105 °C, it supports ripple currents up to 13.7 A at 120 Hz and 25 °C, with an ESR of 13.7 mΩ. It features three leads for rugged mounting and an expected life exceeding 20 years at 45 °C.
Datasheet Summary Powered by GS/AI
The Type 330153U010HS2 is a radial leaded aluminum electrolytic capacitor rated for 100 Vdc, with a capacitance of 15,000 µF and a -10% +75% tolerance, designed for high-ripple-current applications in switching power supplies. It measures 0.895 inches in diameter and 3.15 inches in length, with a lead spacing of 0.300 inches. Operating from -55 °C to 105 °C, it supports ripple currents up to 13.7 A at 120 Hz and 25 °C, with an ESR of 13.7 mΩ. It features three leads for rugged mounting and an expected life exceeding 20 years at 45 °C.