The Type 325 capacitor with part number 325382U016JE1 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and automotive applications. It features three leads for rugged, reverse-proof mounting, operates from -55 °C to 125 °C, and has a rated voltage of 16 Vdc. The part has a capacitance of 3800 µF with a tolerance of -10 % to +75 %, a maximum ESR of 48.6 mΩ at 25 °C, and a ripple current rating of 17.2 A at 120 Hz. Its physical dimensions are 1.02 inches in diameter and 1.15 inches in length, with a lead spacing of 0.3 inches. The capacitor includes polyester insulation and an epoxy end seal, and meets a 2000-hour life test at 125 °C with specified limits on capacitance, ESR, and leakage current.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 325382U016JE1 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |