The Type 330 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems, with an expected life of over 20 years at 45 °C. The part 330273U010JT2 is a 27,000 µF, 100 Vdc variant with a case code JT, measuring 25.8 mm in diameter and 92.7 mm in length, featuring three leads for rugged mounting. It has a maximum ESR of 17.5 mΩ at 120 Hz and supports ripple currents up to 10.3 A rms at 105 °C. The capacitor operates within a temperature range of -55 °C to +105 °C, maintains over 90% of its capacitance at -40 °C, and meets a load life specification of 10,000 hours at 85 °C with ∆ capacitance ±20% and ESR at 200% of limit.
Datasheet Summary Powered by GS/AI
The Type 330 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems, with an expected life of over 20 years at 45 °C. The part 330273U010JT2 is a 27,000 µF, 100 Vdc variant with a case code JT, measuring 25.8 mm in diameter and 92.7 mm in length, featuring three leads for rugged mounting. It has a maximum ESR of 17.5 mΩ at 120 Hz and supports ripple currents up to 10.3 A rms at 105 °C. The capacitor operates within a temperature range of -55 °C to +105 °C, maintains over 90% of its capacitance at -40 °C, and meets a load life specification of 10,000 hours at 85 °C with ∆ capacitance ±20% and ESR at 200% of limit.