The Type 330223U010JS2 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, with an expected life of 50,000 hours at 65 °C and low ESR for high ripple-current capability. It has a diameter of 1.02 inches, a length of 3.15 inches, and three leads for rugged mounting. It operates from -55 °C to 105 °C with a rated voltage of 100 Vdc and a capacitance of 22,000 µF, with a tolerance of -10% to +75%. The ripple current is 12.8 A at 10 kHz and 25 °C, and the maximum ESR is 12.8 mΩ at 10 kHz and 25 °C. Capacitance remains above 90% at -40 °C, and the expected life exceeds 20 years at 45 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 330223U010JS2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |