Cornell Dubilier Capacitor; 3 uF; 370 VAC; + 10%; 50 to 60 Hz; -40 degC; degC 32FD3703-F

Description
Metallized polypropylene film dielectric capacitors offer a new option for AC applications. All devices have metal cases and four prong quick disconnect terminals.* These capacitors pack the same capacitance and voltage capabilities of a conventional paper capacitor into a smaller case of considerably lighter weight. In addition, these parts have extremely low dissipation factors. They offer high reliability and long life and meet EIA Standard RS-456 characteristic “E”. Allow 1⁄2" clearance above the terminals on fluid filled capacitors for interrupter operation. Specifications Capacitance Range: 1 to 80 μF Tolerance: ±10% Voltage Range: 330 VAC, 370 VAC, 440 VAC Operating Temperature: –40°C to 70°C Features Internal Protector Environmentally Safe Long Life Double Rolled Seams Light Weight Small Size High Reliability Applications Lighting Motors Power Factor Correction Phase Shifting Air Conditioning Refrigeration
Description
Metallized polypropylene film dielectric capacitors offer a new option for AC applications. All devices have metal cases and four prong quick disconnect terminals.* These capacitors pack the same capacitance and voltage capabilities of a conventional paper capacitor into a smaller case of considerably lighter weight. In addition, these parts have extremely low dissipation factors. They offer high reliability and long life and meet EIA Standard RS-456 characteristic “E”. Allow 1⁄2" clearance above the terminals on fluid filled capacitors for interrupter operation. Specifications Capacitance Range: 1 to 80 μF Tolerance: ±10% Voltage Range: 330 VAC, 370 VAC, 440 VAC Operating Temperature: –40°C to 70°C Features Internal Protector Environmentally Safe Long Life Double Rolled Seams Light Weight Small Size High Reliability Applications Lighting Motors Power Factor Correction Phase Shifting Air Conditioning Refrigeration

Suppliers

Company
Product
Description
Supplier Links
Capacitor; 3 uF; 370 VAC; + 10%; 50 to 60 Hz; -40 degC; degC - 70186105 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; 3 uF; 370 VAC; + 10%; 50 to 60 Hz; -40 degC; degC
70186105
Capacitor; 3 uF; 370 VAC; + 10%; 50 to 60 Hz; -40 degC; degC 70186105
Metallized polypropylene film dielectric capacitors offer a new option for AC applications. All devices have metal cases and four prong quick disconnect terminals.* These capacitors pack the same capacitance and voltage capabilities of a conventional paper capacitor into a smaller case of considerably lighter weight. In addition, these parts have extremely low dissipation factors. They offer high reliability and long life and meet EIA Standard RS-456 characteristic “E”. Allow 1⁄2" clearance above the terminals on fluid filled capacitors for interrupter operation. Specifications Capacitance Range: 1 to 80 μF Tolerance: ±10% Voltage Range: 330 VAC, 370 VAC, 440 VAC Operating Temperature: –40°C to 70°C Features Internal Protector Environmentally Safe Long Life Double Rolled Seams Light Weight Small Size High Reliability Applications Lighting Motors Power Factor Correction Phase Shifting Air Conditioning Refrigeration

Metallized polypropylene film dielectric capacitors offer a new option for AC applications. All devices have metal cases and four prong quick disconnect terminals.* These capacitors pack the same capacitance and voltage capabilities of a conventional paper capacitor into a smaller case of considerably lighter weight. In addition, these parts have extremely low dissipation factors. They offer high reliability and long life and meet EIA Standard RS-456 characteristic “E”. Allow 1⁄2" clearance above the terminals on fluid filled capacitors for interrupter operation.
Specifications

  • Capacitance Range: 1 to 80 μF
  • Tolerance: ±10%
  • Voltage Range: 330 VAC, 370 VAC, 440 VAC
  • Operating Temperature: –40°C to 70°C
    Features
  • Internal Protector
  • Environmentally Safe
  • Long Life
  • Double Rolled Seams
  • Light Weight
  • Small Size
  • High Reliability
    Applications
  • Lighting
  • Motors
  • Power Factor Correction
  • Phase Shifting
  • Air Conditioning
  • Refrigeration
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70186105
Product Name Capacitor; 3 uF; 370 VAC; + 10%; 50 to 60 Hz; -40 degC; degC
Configuration / Form Factor Quick Connect
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details