Cornell Dubilier Capacitor, Motor Run;10uF;Oval;370VAC;+/-10% 32FD3710-F

Description
Metallized polypropylene film dielectric capacitors offer a new option for AC applications. All devices have metal cases and four prong quick disconnect terminals.* These capacitors pack the same capacitance and voltage capabilities of a conventional paper capacitor into a smaller case of considerably lighter weight. In addition, these parts have extremely low dissipation factors. They offer high reliability and long life and meet EIA Standard RS-456 characteristic “E”. Allow 1⁄2" clearance above the terminals on fluid filled capacitors for interrupter operation. Specifications Capacitance Range: 1 to 80 μF Tolerance: ±10% Voltage Range: 330 VAC, 370 VAC, 440 VAC Operating Temperature: –40°C to 70°C Features Internal Protector Environmentally Safe Long Life Double Rolled Seams Light Weight Small Size High Reliability Applications Lighting Motors Power Factor Correction Phase Shifting Air Conditioning Refrigeration
Description
Metallized polypropylene film dielectric capacitors offer a new option for AC applications. All devices have metal cases and four prong quick disconnect terminals.* These capacitors pack the same capacitance and voltage capabilities of a conventional paper capacitor into a smaller case of considerably lighter weight. In addition, these parts have extremely low dissipation factors. They offer high reliability and long life and meet EIA Standard RS-456 characteristic “E”. Allow 1⁄2" clearance above the terminals on fluid filled capacitors for interrupter operation. Specifications Capacitance Range: 1 to 80 μF Tolerance: ±10% Voltage Range: 330 VAC, 370 VAC, 440 VAC Operating Temperature: –40°C to 70°C Features Internal Protector Environmentally Safe Long Life Double Rolled Seams Light Weight Small Size High Reliability Applications Lighting Motors Power Factor Correction Phase Shifting Air Conditioning Refrigeration

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Motor Run;10uF;Oval;370VAC;+/-10% - 70186113 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Motor Run;10uF;Oval;370VAC;+/-10%
70186113
Capacitor, Motor Run;10uF;Oval;370VAC;+/-10% 70186113
Metallized polypropylene film dielectric capacitors offer a new option for AC applications. All devices have metal cases and four prong quick disconnect terminals.* These capacitors pack the same capacitance and voltage capabilities of a conventional paper capacitor into a smaller case of considerably lighter weight. In addition, these parts have extremely low dissipation factors. They offer high reliability and long life and meet EIA Standard RS-456 characteristic “E”. Allow 1⁄2" clearance above the terminals on fluid filled capacitors for interrupter operation. Specifications Capacitance Range: 1 to 80 μF Tolerance: ±10% Voltage Range: 330 VAC, 370 VAC, 440 VAC Operating Temperature: –40°C to 70°C Features Internal Protector Environmentally Safe Long Life Double Rolled Seams Light Weight Small Size High Reliability Applications Lighting Motors Power Factor Correction Phase Shifting Air Conditioning Refrigeration

Metallized polypropylene film dielectric capacitors offer a new option for AC applications. All devices have metal cases and four prong quick disconnect terminals.* These capacitors pack the same capacitance and voltage capabilities of a conventional paper capacitor into a smaller case of considerably lighter weight. In addition, these parts have extremely low dissipation factors. They offer high reliability and long life and meet EIA Standard RS-456 characteristic “E”. Allow 1⁄2" clearance above the terminals on fluid filled capacitors for interrupter operation.
Specifications

  • Capacitance Range: 1 to 80 μF
  • Tolerance: ±10%
  • Voltage Range: 330 VAC, 370 VAC, 440 VAC
  • Operating Temperature: –40°C to 70°C
    Features
  • Internal Protector
  • Environmentally Safe
  • Long Life
  • Double Rolled Seams
  • Light Weight
  • Small Size
  • High Reliability
    Applications
  • Lighting
  • Motors
  • Power Factor Correction
  • Phase Shifting
  • Air Conditioning
  • Refrigeration
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70186113
Product Name Capacitor, Motor Run;10uF;Oval;370VAC;+/-10%
Configuration / Form Factor Quick Connect
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C303M040EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details