The Type 325 capacitor is a radial, high-temperature, low-ESR electrolytic capacitor designed for switching power supply outputs and automotive applications, with a three-lead configuration for rugged mounting. It operates from -55 °C to 125 °C, supports rated voltages from 6.3 to 35 Vdc, and offers capacitance values up to 46,000 µF. The specific model 325932U010HJ1 has a capacitance of 9300 µF, a rated voltage of 10 Vdc, an ESR of 25.7 mΩ at 120 Hz, and a maximum ripple current of 7.95 A at 85 °C. It is packaged in a case measuring 0.89 in diameter by 1.65 in length, with 0.300 in lead spacing and 18 AWG leads. The device features an epoxy end seal and polyester insulation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 325932U010HJ1 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |