Cornell Dubilier Aluminum Electrolytic 325293U6R3HS1

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 325 capacitor is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and automotive applications, operating from -55 °C to 125 °C. It features a three-lead configuration for rugged, reverse-proof mounting. The part 325293U6R3HS1 has a capacitance of 29,000 µF, a rated voltage of 6.3 Vdc, a maximum ESR of 10.5 mΩ at 25 °C, and a ripple current rating of 16.40 A at 85 °C. Its dimensions are 0.89 inches in diameter by 3.15 inches in length. It meets a 2000-hour life test at 125 °C with specified limits on capacitance change, ESR, and leakage current.

Datasheet Summary
Powered by GS/AI

The Type 325 capacitor is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and automotive applications, operating from -55 °C to 125 °C. It features a three-lead configuration for rugged, reverse-proof mounting. The part 325293U6R3HS1 has a capacitance of 29,000 µF, a rated voltage of 6.3 Vdc, a maximum ESR of 10.5 mΩ at 25 °C, and a ripple current rating of 16.40 A at 85 °C. Its dimensions are 0.89 inches in diameter by 3.15 inches in length. It meets a 2000-hour life test at 125 °C with specified limits on capacitance change, ESR, and leakage current.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 325293U6R3HS1 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
325293U6R3HS1
Aluminum Electrolytic 325293U6R3HS1
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 325293U6R3HS1
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details