Cornell Dubilier Cap Mounting Bracket, 2.91 Base; Accessory Type Cornell Dubilier 32107-2

Description
CAP MOUNTING BRACKET, 2.91" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Body Material:Steel; For Use With:2.91" Base (CDEs C Case) Oval Capacitors RoHS Compliant: Yes
Datasheet
Description
CAP MOUNTING BRACKET, 2.91" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Body Material:Steel; For Use With:2.91" Base (CDEs C Case) Oval Capacitors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Mounting Bracket, 2.91 Base; Accessory Type Cornell Dubilier - 22C4793 - Newark, An Avnet Company
Chicago, IL, United States
Cap Mounting Bracket, 2.91 Base; Accessory Type Cornell Dubilier
22C4793
Cap Mounting Bracket, 2.91 Base; Accessory Type Cornell Dubilier 22C4793
CAP MOUNTING BRACKET, 2.91" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Body Material:Steel; For Use With:2.91" Base (CDEs C Case) Oval Capacitors RoHS Compliant: Yes

CAP MOUNTING BRACKET, 2.91" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Body Material:Steel; For Use With:2.91" Base (CDEs C Case) Oval Capacitors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 22C4793
Product Name Cap Mounting Bracket, 2.91 Base; Accessory Type Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C134U075DG2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers