The Type 330R183U020JT2 is a radial electrolytic capacitor designed for high-ripple-current switching power supply applications, featuring a 20 Vdc rating, 18,000 µF capacitance, and a low ESR of 13.2 mΩ at 120 Hz and 7.0 mΩ at 20 kHz. It has a 1.02 in diameter by 3.65 in length case size, supports ripple currents up to 14.2 A at 85 °C, and operates within a temperature range of -55 °C to 105 °C. The component includes three leads for robust mounting and meets a 50,000-hour expected life at 65 °C. Capacitance tolerance is -10% to +75%, and it is rated for 10,000 hours of load life at 85 °C under full voltage.
Datasheet Summary Powered by GS/AI
The Type 330R183U020JT2 is a radial electrolytic capacitor designed for high-ripple-current switching power supply applications, featuring a 20 Vdc rating, 18,000 µF capacitance, and a low ESR of 13.2 mΩ at 120 Hz and 7.0 mΩ at 20 kHz. It has a 1.02 in diameter by 3.65 in length case size, supports ripple currents up to 14.2 A at 85 °C, and operates within a temperature range of -55 °C to 105 °C. The component includes three leads for robust mounting and meets a 50,000-hour expected life at 65 °C. Capacitance tolerance is -10% to +75%, and it is rated for 10,000 hours of load life at 85 °C under full voltage.