The Type 330 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems, with an expected life exceeding 20 years at 45 °C and ripple current capability up to 16 A. The part 330223U6R3JP2 is a 22,000 µF, 6.3 Vdc variant with a 1.02-inch diameter and 2.65-inch length, featuring a 0.300-inch lead spacing and three leads for rugged mounting. It has an ESR of 7.59 mΩ at 120 Hz, operates from -55 °C to 105 °C, and meets load life requirements of 10,000 hours at 85 °C with full load. The case is insulated with a polyester endseal, and waveform performance is certified across frequencies up to 10 kHz and beyond.
Datasheet Summary Powered by GS/AI
The Type 330 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems, with an expected life exceeding 20 years at 45 °C and ripple current capability up to 16 A. The part 330223U6R3JP2 is a 22,000 µF, 6.3 Vdc variant with a 1.02-inch diameter and 2.65-inch length, featuring a 0.300-inch lead spacing and three leads for rugged mounting. It has an ESR of 7.59 mΩ at 120 Hz, operates from -55 °C to 105 °C, and meets load life requirements of 10,000 hours at 85 °C with full load. The case is insulated with a polyester endseal, and waveform performance is certified across frequencies up to 10 kHz and beyond.