The Type 330R is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. It features three leads for rugged, reverse-proof mounting, with a case code GT measuring 0.765 inches in diameter and 3.650 inches in length. Operating at 10 Vdc with a capacitance of 12,000 µF and a capacitance tolerance of -10% to +50%, it has a maximum ESR of 24.5 mΩ at 120 Hz and 25 °C. The capacitor supports ripple currents up to 16 A and operates from -55 °C to 105 °C, with an expected life exceeding 50,000 hours at 65 °C. Its series inductance ranges from 12 to 16 nH.
Datasheet Summary Powered by GS/AI
The Type 330R is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. It features three leads for rugged, reverse-proof mounting, with a case code GT measuring 0.765 inches in diameter and 3.650 inches in length. Operating at 10 Vdc with a capacitance of 12,000 µF and a capacitance tolerance of -10% to +50%, it has a maximum ESR of 24.5 mΩ at 120 Hz and 25 °C. The capacitor supports ripple currents up to 16 A and operates from -55 °C to 105 °C, with an expected life exceeding 50,000 hours at 65 °C. Its series inductance ranges from 12 to 16 nH.