The Type 325 325233U6R3HP1 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and automotive applications, with a rated voltage of 6.3 Vdc, capacitance of 23,000 µF, and a maximum ESR of 14.3 mΩ at 25°C. It supports a ripple current of 8.6 A at 85°C and has a case size of 0.89 x 2.65 inches. The capacitor operates over a temperature range of -55°C to 125°C, features a 2000-hour life test at 125°C, and includes polyester insulation with an epoxy end seal. Series inductance is 12 to 16 nH.
Datasheet Summary Powered by GS/AI
The Type 325 325233U6R3HP1 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and automotive applications, with a rated voltage of 6.3 Vdc, capacitance of 23,000 µF, and a maximum ESR of 14.3 mΩ at 25°C. It supports a ripple current of 8.6 A at 85°C and has a case size of 0.89 x 2.65 inches. The capacitor operates over a temperature range of -55°C to 125°C, features a 2000-hour life test at 125°C, and includes polyester insulation with an epoxy end seal. Series inductance is 12 to 16 nH.