The Type 330 is a radial aluminum electrolytic capacitor designed for switching power supply output filtering and UPS battery stiffening, featuring ultra-long life and high ripple current capability. The 330153U016JP2 variant has a 100 Vdc rating, 15,000 µF capacitance, and is housed in a 1.02 in diameter by 2.65 in length case with a 10.16 mm lead spacing. It operates from -55 °C to 105 °C, supports ripple currents up to 8.81 A at 105 °C and 120 Hz, and has an ESR of 7.39 mΩ at 120 Hz and 25 °C. The capacitor includes a PVC end seal and three leads for rugged mounting. Its expected life exceeds 20 years at 45 °C, and it meets a 10,000-hour load life test at 85 °C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 330153U016JP2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |