Cornell Dubilier Aluminum Electrolytic Capacitor 22000Uf, 16V, 20%, Radial; Capacitance Cornell Dubilier 331223U016JT2

Description
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 16V, 20%, RADIAL; Capacitance:22000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 16V, 20%, RADIAL; Capacitance:22000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 22000Uf, 16V, 20%, Radial; Capacitance Cornell Dubilier - 19C2339 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22000Uf, 16V, 20%, Radial; Capacitance Cornell Dubilier
19C2339
Aluminum Electrolytic Capacitor 22000Uf, 16V, 20%, Radial; Capacitance Cornell Dubilier 19C2339
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 16V, 20%, RADIAL; Capacitance:22000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 16V, 20%, RADIAL; Capacitance:22000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C2339
Product Name Aluminum Electrolytic Capacitor 22000Uf, 16V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details