The Type 330R 330R822U020JL2 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. It features a 1.02-inch diameter by 2.15-inch length case with three leads for rugged mounting, a capacitance of 8200 µF, a rated voltage of 20 Vdc, and an ESR of 21.0 mΩ at 25°C. The capacitor supports ripple currents up to 7.21 A at 120 Hz and 9.33 A at 85°C, with an expected life exceeding 20 years at 45°C. The part is rated for operation from -55°C to 105°C, and its capacitance tolerance is -10% to +75%.
Datasheet Summary Powered by GS/AI
The Type 330R 330R822U020JL2 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. It features a 1.02-inch diameter by 2.15-inch length case with three leads for rugged mounting, a capacitance of 8200 µF, a rated voltage of 20 Vdc, and an ESR of 21.0 mΩ at 25°C. The capacitor supports ripple currents up to 7.21 A at 120 Hz and 9.33 A at 85°C, with an expected life exceeding 20 years at 45°C. The part is rated for operation from -55°C to 105°C, and its capacitance tolerance is -10% to +75%.