Cornell Dubilier Aluminum Electrolytic 330223U016JT2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 330 330223U016JT2 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring an ultra-long-life rating of 50,000 hours at 65 °C and three leads for rugged mounting. It has a capacitance of 22,000 µF, a rated voltage of 16 Vdc, a maximum ESR of 17.9 mΩ at 25 °C, and a ripple current rating of 10.1 A at 120 Hz. The case dimensions are 1.02 inches in diameter by 3.65 inches in length, with a lead spacing of 0.400 inches. The capacitor operates from -55 °C to 105 °C and maintains over 90% capacitance at -40 °C.

Datasheet Summary
Powered by GS/AI

The Type 330 330223U016JT2 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring an ultra-long-life rating of 50,000 hours at 65 °C and three leads for rugged mounting. It has a capacitance of 22,000 µF, a rated voltage of 16 Vdc, a maximum ESR of 17.9 mΩ at 25 °C, and a ripple current rating of 10.1 A at 120 Hz. The case dimensions are 1.02 inches in diameter by 3.65 inches in length, with a lead spacing of 0.400 inches. The capacitor operates from -55 °C to 105 °C and maintains over 90% capacitance at -40 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330223U016JT2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330223U016JT2
Aluminum Electrolytic 330223U016JT2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330223U016JT2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers