The Type 330R is a switching power grade radial aluminum electrolytic capacitor with three leads for rugged mounting. It operates from -55 °C to 105 °C, offers ripple currents up to 16 A, and achieves ESR values as low as 6 mΩ. The 330R103U020HS2 variant has a capacitance of 10,000 µF, a rated voltage of 20 Vdc, and a case size of 0.895 in diameter by 3.15 in length. It features a low ESR design with an 85 °C maximum ESR of 9.8 mΩ and a nominal ripple current of 11.2 A at 85 °C. The capacitor is insulated with PVC endseal and has a 50,000-hour expected life at 65 °C.
Datasheet Summary Powered by GS/AI
The Type 330R is a switching power grade radial aluminum electrolytic capacitor with three leads for rugged mounting. It operates from -55 °C to 105 °C, offers ripple currents up to 16 A, and achieves ESR values as low as 6 mΩ. The 330R103U020HS2 variant has a capacitance of 10,000 µF, a rated voltage of 20 Vdc, and a case size of 0.895 in diameter by 3.15 in length. It features a low ESR design with an 85 °C maximum ESR of 9.8 mΩ and a nominal ripple current of 11.2 A at 85 °C. The capacitor is insulated with PVC endseal and has a 50,000-hour expected life at 65 °C.