The Type 330 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. The part 330123U020HT2 is a 12,000 µF, 20 Vdc variant with a diameter of 0.895 inches and a height of 3.65 inches, housed in a bare can with epoxy seal. It has a maximum ESR of 21.1 mΩ at 25 °C and 11.8 mΩ at 85 °C, and a ripple current rating of 8.69 A at 120 Hz and 10.90 A at 20 kHz. The capacitor operates over a temperature range of -55 °C to +105 °C and has a rated load life of 10,000 hours at 85 °C under full load. The case code HT indicates a 0.895-inch diameter by 3.65-inch height footprint with a lead spacing of 0.300 inches.
Datasheet Summary Powered by GS/AI
The Type 330 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. The part 330123U020HT2 is a 12,000 µF, 20 Vdc variant with a diameter of 0.895 inches and a height of 3.65 inches, housed in a bare can with epoxy seal. It has a maximum ESR of 21.1 mΩ at 25 °C and 11.8 mΩ at 85 °C, and a ripple current rating of 8.69 A at 120 Hz and 10.90 A at 20 kHz. The capacitor operates over a temperature range of -55 °C to +105 °C and has a rated load life of 10,000 hours at 85 °C under full load. The case code HT indicates a 0.895-inch diameter by 3.65-inch height footprint with a lead spacing of 0.300 inches.